☰
SP024
SP024
Active
Description:  FLEXYPIN ADAPTER - ESP32-WROOM
Manufacturer:  Pimoroni Ltd
Datasheet:   SP024 Datasheet
History Price: $1.13
In Stock: 400
SP024 Specification
Specification
Part No
SP024
Category
Expansion Boards, Daughter Cards
Manufacturer
Pimoroni Ltd
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
Connectivity
Type
FlexyPin Adapter
Function
ESP32-WROOM
Utilized IC / Part
Board(s)
SP024 Related Parts
SP021
SP021
Pimoroni Ltd
FLEXYPIN ADAPTER - RFM9X
SP022
SP022
Pimoroni Ltd
FLEXYPIN ADAPTER - M5STAMP PICO
SP025
SP025
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-S2-SOLO
SP029
SP029
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP-07/ESP-12
SP030
SP030
Pimoroni Ltd
FLEXYPIN ADAPTER - RASPBERRY PI
SP032
SP032
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-WROVER
SP033
SP033
Pimoroni Ltd
RASPBERRY PI PICO TO UNO FLEXYPI
SP034
SP034
Pimoroni Ltd
LIPO DISCONNECTOR
SP023
SP023
Pimoroni Ltd
FLEXYPIN ADAPTER - ESP32-C3-WROO
SP024 Compare Parts
  • SP024 vs SP033
  • SP024 vs SP032
  • SP024 vs SP030
  • SP024 vs SP029
  • SP024 vs SP025
  • SP024 vs SP022
  • SP024 vs SP021
  • SP024 vs SP023
  • SP024 FAQ
    Q1: What is the Pimoroni Ltd SP024?
    A: The Pimoroni SP024 is a flexible and powerful breakout board designed for use with a variety of microcontroller platforms. It serves as an easy-to-use interface for working with specific sensor or actuator components, offering users a simple solution for integrating complex peripherals into their projects.

    Q2: What type of communication interface does the SP024 support?
    A: The Pimoroni SP024 typically supports I2C (Inter-Integrated Circuit) communication, allowing for easy integration with microcontrollers such as the Raspberry Pi, Arduino, or other I2C-enabled platforms. This makes it ideal for use in projects requiring communication between various sensors and processors.

    Q3: What is the main function of the Pimoroni SP024?
    A: The main function of the Pimoroni SP024 is to serve as a breakout board for sensor and actuator integration. It simplifies the process of connecting peripherals to microcontroller systems and provides a reliable interface for reading data or controlling external devices.

    Q4: How does the SP024 interface with microcontrollers?
    A: The SP024 interfaces with microcontrollers via I2C. It uses the SDA (data line) and SCL (clock line) to transfer data between the microcontroller and the components connected to the breakout board. This allows for easy integration into existing systems that support I2C communication.

    Q5: What are the key features of the Pimoroni SP024?
    A: The Pimoroni SP024 features a compact design, compatibility with I2C communication, and is built to work with a wide range of sensors and actuators. It is designed for easy use with microcontroller platforms like Raspberry Pi and Arduino, offering flexibility and ease of integration for various applications.

    Q6: What voltage does the SP024 operate at?
    A: The Pimoroni SP024 operates at a standard voltage of 3.3V, making it compatible with many modern microcontroller platforms that use 3.3V logic levels, such as the Raspberry Pi. It is important to ensure that the components connected to the board are also compatible with this voltage level.

    Q7: What are some typical applications of the SP024?
    A: The Pimoroni SP024 is often used in projects involving sensor data acquisition, environmental monitoring, or control systems. It can be used to interface with sensors such as temperature, humidity, or motion sensors, and actuators like motors or LEDs, providing a simple interface for data collection and control.

    Q8: Can the SP024 be used with both 3.3V and 5V systems?
    A: While the Pimoroni SP024 is designed for 3.3V systems, it can typically be used in 5V systems with careful consideration of logic level shifting. When interfacing with 5V systems, it may be necessary to use a level shifter to ensure compatibility with the 3.3V logic level of the board.

    Q9: Is the SP024 suitable for beginners in electronics?
    A: Yes, the Pimoroni SP024 is designed to be user-friendly and suitable for beginners. Its simple I2C interface and compatibility with popular microcontroller platforms like Raspberry Pi and Arduino make it an excellent choice for those new to electronics or microcontroller projects.

    Q10: How does the Pimoroni SP024 connect to a Raspberry Pi?
    A: To connect the Pimoroni SP024 to a Raspberry Pi, simply connect the SDA (data) and SCL (clock) pins from the board to the corresponding I2C pins on the Raspberry Pi. Additionally, connect the power (3.3V) and ground (GND) lines to complete the circuit. You will then be able to communicate with the board using I2C protocols via the Raspberry Pi.

    Q11: What are the dimensions of the SP024 breakout board?
    A: The Pimoroni SP024 breakout board has compact dimensions, typically around 30mm x 20mm, making it easy to integrate into projects without taking up excessive space. Its small size allows it to be used in various embedded systems and projects where space is a concern.

    Q12: Does the SP024 require any special drivers or libraries to work?
    A: Yes, to use the Pimoroni SP024 with a Raspberry Pi or other compatible platforms, you will need to install specific libraries or drivers. Pimoroni provides Python libraries that allow you to easily interact with the board and control the connected components through I2C communication.

    Q13: Can the SP024 be used for real-time sensor data collection?
    A: Yes, the Pimoroni SP024 is ideal for real-time sensor data collection. By using I2C communication, the board allows for fast and efficient data transfer, making it suitable for applications that require timely data collection, such as monitoring environmental conditions or tracking sensor values.

    Q14: Does the Pimoroni SP024 have any built-in sensors or actuators?
    A: The Pimoroni SP024 itself does not typically include built-in sensors or actuators. Instead, it serves as a breakout board that can interface with a variety of external sensors and actuators, allowing users to connect and control the components they need for their projects.

    Q15: Is the SP024 compatible with Arduino?
    A: Yes, the Pimoroni SP024 is fully compatible with Arduino. By connecting the I2C pins (SDA and SCL) of the board to the corresponding I2C pins on an Arduino board, users can program the Arduino to read data or control devices connected to the SP024.

    Q16: What is the power consumption of the SP024?
    A: The power consumption of the Pimoroni SP024 is relatively low, making it suitable for battery-powered projects. The board operates at 3.3V and typically consumes very little current, especially when idle or not actively transmitting data, which helps conserve energy in portable applications.

    Q17: How do you configure the SP024 for use in a project?
    A: To configure the Pimoroni SP024 for use in a project, connect it to your microcontroller or development board via the I2C interface, install any necessary libraries or drivers, and write the code to control or collect data from the connected sensors or actuators. This process is straightforward for users familiar with I2C communication.

    Q18: What software tools are needed to program the SP024?
    A: To program the Pimoroni SP024, you will need a suitable software tool that supports I2C communication, such as the Arduino IDE for Arduino-based projects or Python for Raspberry Pi projects. The Pimoroni library provides the necessary functions to interact with the board in Python.

    Q19: Can the SP024 be used in robotics projects?
    A: Yes, the Pimoroni SP024 can be used in robotics projects. Its ability to interface with sensors such as distance sensors, accelerometers, and motors makes it a versatile tool for building robotic systems. It allows for easy data collection and control in various robotic applications.

    Q20: What makes the Pimoroni SP024 different from other breakout boards?
    A: The Pimoroni SP024 stands out due to its ease of use, compact size, and support for I2C communication, which is widely compatible with many popular microcontroller platforms like Raspberry Pi and Arduino. Its flexibility to connect with a wide range of external sensors and actuators makes it a great choice for various electronics projects, offering both simplicity and power for developers of all skill levels.
    Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great