☰
2SD315AIC
2SD315AIC
Active
Description:  GATE DRIVER CORE, SCALE-1, 1700V
Manufacturer:  Power Integrations
Datasheet:   2SD315AIC Datasheet
History Price: $116.775
In Stock: 26240
2SD315AIC Specification
Specification
Part No
2SD315AIC
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Power Integrations
Series
SCALE?-1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
-
Primary Attributes
Isolated
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time