☰
DAK-93
DAK-93
Obsolete
Description:  KIT DESIGN ACC PEAKSWITCH FAMILY
Manufacturer:  Power Integrations
Datasheet:   DAK-93 Datasheet
History Price: Obsolete
In Stock: 13360
DAK-93 Specification
Specification
Part No
DAK-93
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Power Integrations
Series
PeakSwitch?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
1, Isolated
Voltage - Output
32 W
Current - Output
30V
Voltage - Input
1.07A
Regulator Topology
90 ~ 265 VAC
Frequency - Switching
Flyback
Board Type
-
Supplied Contents
Bare (Unpopulated) and Fully Populated
Utilized IC / Part
Board(s)
Power - Output
PKS604, PKS605, PKS606
DAK-93 PDF Datasheet
DAK-93 Related Parts
DAK-16A
DAK-16A
Power Integrations
KIT DESIGN ACCELERATOR ADAPTER
DAK-18
DAK-18
Power Integrations
KIT DESIGN ACCELERATOR MODEM
DAK-32
DAK-32
Power Integrations
KIT DESIGN ACCELERATOR SET TOP
DAK-34
DAK-34
Power Integrations
KIT DESIGN ACCELERATOR AC/DC PS
DAK-48A
DAK-48A
Power Integrations
KIT DESIGN ACCELERATOR AC-DC
DAK-54
DAK-54
Power Integrations
KIT DESIGN ACCELERATOR ADAPTER
DAK-68A
DAK-68A
Power Integrations
KIT DESIGN ACCELERATOR POE CONV
DAK-71A
DAK-71A
Power Integrations
KIT DESIGN ACCELERATOR DC-DC
DAK-85
DAK-85
Power Integrations
DESIGN ACCELERATOR KIT LP SWITCH
DAK-86
DAK-86
Power Integrations
KIT REF DES DPA 6.6W DC-DC CONV
DAK-89
DAK-89
Power Integrations
DESIGN ACCELERATOR KIT XT SWITCH
DAK-14A
DAK-14A
Power Integrations
KIT DESIGN ACCELERATOR ADAPTER
DAK-93 Compare Parts
  • DAK-93 vs DAK-86
  • DAK-93 vs DAK-85
  • DAK-93 vs DAK-71A
  • DAK-93 vs DAK-68A
  • DAK-93 vs DAK-54
  • DAK-93 vs DAK-48A
  • DAK-93 vs DAK-34
  • DAK-93 vs DAK-32
  • DAK-93 vs DAK-18
  • DAK-93 vs DAK-16A
  • DAK-93 vs DAK-91
  • DAK-93 vs DAK-73
  • DAK-93 vs DAK-7
  • DAK-93 vs DAK-21A
  • DAK-93 vs DAK-14A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks