☰
RDK-203
RDK-203
Obsolete
Description:  KIT REF DESIGN PEAKSWITCH
Manufacturer:  Power Integrations
Datasheet:   RDK-203 Datasheet
History Price: Obsolete
In Stock: 44880
RDK-203 Specification
Specification
Part No
RDK-203
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Power Integrations
Series
PeakSwitch?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side
Outputs and Type
3, Isolated
Voltage - Output
28V, -28V, 12V
Current - Output
893mA, 893mA, 333mA
Voltage - Input
90 ~ 265 VAC
Regulator Topology
Flyback
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
PKS607
Power - Output
54 W
RDK-203 PDF Datasheet
RDK-203 Related Parts
RDK-115
RDK-115
Power Integrations
KIT REFERENCE DESIGN W/TN376PN
RDK-138
RDK-138
Power Integrations
KIT REF DESIGN 1.2W PS TN FAMILY
RDK-142
RDK-142
Power Integrations
KIT REF DESIGN TOP HX FOR TOP258
RDK-158
RDK-158
Power Integrations
KIT REF DESIGN PG LINKSWITCH-II
RDK-160
RDK-160
Power Integrations
KIT REF DESIGN LINKSWITCH 2
RDK-189
RDK-189
Power Integrations
KIT REF DESIGN FOR PLC810
RDK-201
RDK-201
Power Integrations
KIT REF DESIGN LINKSWITCH-CV
RDK-239
RDK-239
Power Integrations
BOARD EVAL FOR LCS702HG
RDK-242
RDK-242
Power Integrations
KIT REF DESIGN VG TOPSWITCH-JX
RDK-295
RDK-295
Power Integrations
KIT REF DESIGN TINYSWITCH-4
RDK-399
RDK-399
Power Integrations
REFERENCE DESIGN FOR 12W PS
RDK-420
RDK-420
Power Integrations
KIT REF DESIGN INN2023K
RDK-203 Description
The Power Integrations RDK-203 is a robust reference design kit designed for high-efficiency power supply applications. It showcases the capabilities of Power Integrations%27 advanced power management technology and provides designers with a proven platform to develop efficient and reliable power solutions for a variety of applications, including consumer electronics, industrial equipment, and LED lighting. Below is a detailed overview of the specifications, features, and applications of the RDK-203.

## Overview

The RDK-203 reference design kit utilizes Power Integrations’ innovative components and technologies to achieve high efficiency and low standby power consumption. It is designed to help engineers quickly develop power supply designs that comply with stringent energy regulations while maintaining high performance. The kit is particularly useful for applications requiring isolated power conversion, such as adapters and power supplies.

## Key Specifications

1. Input Voltage Range:
- AC Input Voltage: The design typically supports an input voltage range of 90 VAC to 265 VAC, accommodating both North American and international voltage standards.

2. Output Specifications:
- Output Voltage: The RDK-203 provides a regulated output voltage of 12 V, making it suitable for a wide range of devices.
- Output Current: The design is capable of delivering up to 1 A of continuous output current, supporting various load requirements.
- Output Power: The maximum output power is rated at 12 W, which allows for efficient operation in various applications.

3. Efficiency:
- Efficiency Rating: The reference design achieves efficiency levels greater than 85% under typical load conditions, significantly reducing energy losses and heat generation.

4. Switching Frequency:
- Frequency: The design operates at a switching frequency of approximately 100 kHz, which helps to optimize the size of passive components while ensuring stable performance.

5. Control and Protection Features:
- Integrated Protection: The RDK-203 includes built-in protection features such as over-voltage protection (OVP), over-current protection (OCP), and thermal protection, ensuring safe operation under various conditions.

6. PCB Design:
- Layout: The printed circuit board (PCB) layout is designed for optimal thermal management and minimal electromagnetic interference (EMI), providing a reliable and efficient solution.
- Dimensions: The compact dimensions of the PCB make it suitable for space-constrained applications.

## Features

- Easy Integration: The RDK-203 is designed for easy integration into existing systems, allowing engineers to quickly adopt and implement the design in their projects.
- Regulatory Compliance: The reference design is engineered to meet international safety and regulatory standards, making it suitable for global applications.
- Scalability: The design can be easily scaled to accommodate different output power levels and voltage requirements by adjusting component values.
- High Reliability: Built with high-quality components, the RDK-203 offers excellent reliability and long service life, crucial for consumer and industrial applications.

## Applications

The Power Integrations RDK-203 reference design kit is ideal for a wide range of applications, including:

- Consumer Electronics: Used in power supplies for devices such as chargers, adapters, and set-top boxes, where efficiency and compact design are essential.
- LED Lighting: Suitable for driving LED lighting systems, providing efficient power conversion with low thermal output.
- Industrial Equipment: Can be employed in industrial power supply applications, ensuring reliable operation in demanding environments.
- Telecommunications: Ideal for powering communication devices and networking equipment, where stable and efficient power supply is critical.

## Design Considerations

When using the RDK-203 for design projects, consider the following:

- Thermal Management: Ensure adequate thermal management is implemented to prevent overheating, particularly in high-load scenarios.
- Component Selection: While the reference design provides a solid foundation, component selection should be tailored to the specific application requirements and regulatory standards.
- Testing and Validation: Rigorous testing and validation should be conducted to ensure compliance with performance specifications and safety regulations.

## Conclusion

The Power Integrations RDK-203 is a highly versatile reference design kit that showcases the capabilities of advanced power management technologies. With its high efficiency, robust protection features, and easy integration, the RDK-203 serves as an excellent platform for engineers looking to develop reliable power supply solutions for a variety of applications. By leveraging the proven design and technology behind the RDK-203, users can enhance the performance and energy efficiency of their products, contributing to the development of innovative solutions in the power supply market.
RDK-203 Compare Parts
  • RDK-203 vs RDK-91
  • RDK-203 vs RDK-877
  • RDK-203 vs RDK-866
  • RDK-203 vs RDK-848
  • RDK-203 vs RDK-840Q
  • RDK-203 vs RDK-839
  • RDK-203 vs RDK-752
  • RDK-203 vs RDK-747
  • RDK-203 vs RDK-737
  • RDK-203 vs RDK-736
  • RDK-203 vs RDK-669
  • RDK-203 vs RDK-659
  • RDK-203 vs RDK-641
  • RDK-203 vs RDK-623
  • RDK-203 vs RDK-611
  • RDK-203 vs RDK-531
  • RDK-203 vs RDK-506
  • RDK-203 vs RDK-469
  • RDK-203 vs RDK-462
  • RDK-203 vs RDK-420
  • RDK-203 vs RDK-399
  • RDK-203 vs RDK-295
  • RDK-203 vs RDK-242
  • RDK-203 vs RDK-239
  • RDK-203 vs RDK-201
  • RDK-203 vs RDK-189
  • RDK-203 vs RDK-160
  • RDK-203 vs RDK-158
  • RDK-203 vs RDK-142
  • RDK-203 vs RDK-138
  • RDK-203 vs RDK-115
  • RDK-203 vs RDK-928
  • RDK-203 vs RDK-874
  • RDK-203 vs RDK-838
  • RDK-203 vs RDK-83
  • RDK-203 vs RDK-734
  • RDK-203 vs RDK-723
  • RDK-203 vs RDK-710
  • RDK-203 vs RDK-707Q
  • RDK-203 vs RDK-706
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.