Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Power Integrations RDK-382
RDK-382
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
BOARD PROTO PS PFC LLC 150W
Manufacturer:
Power Integrations
Datasheet:
RDK-382 Datasheet
History Price: Obsolete
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RDK-382 Specification
Specification
Part No
RDK-382
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Power Integrations
Series
HiperLCS?, HiperPFS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
-
Utilized IC / Part
LCS702, PFS7326
Primary Attributes
-
Supplied Contents
Board(s)
RDK-382 PDF Datasheet
RDK-382 Datasheet
Click and Download: RDK-382 Datasheet
RDK-382 Related Parts
RDK-128
Power Integrations
KIT REF DESIGN 36-72W MOTOR DRVR
RDK-236
Power Integrations
KIT REF DESIGN PFS714EG
RDK-249
Power Integrations
KIT REF DESIGN PFS762HG
RDK-252
Power Integrations
KIT REF DESIGN DG CAPZERO
RDK-3GRXTXO-ALTR01
Semtech Corporation
KIT REF DES ALTERA W/GS2970A
RDK-3GRXTXO-XLNX01
Semtech Corporation
KIT REF DES XILINX W/GS2970A
RDK-851
Power Integrations
EVAL BOARD FOR BRD1260C
RDK-852
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-853
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-ACIM
Texas Instruments
KIT REF DES AC INDUCTION MOTOR
RDK-BDC
Texas Instruments
KIT REF DES BRUSHED DC MOTOR CTL
RDK-BDC24
Texas Instruments
KIT REF DES BRUSHED MOTOR CTRLR
RDK-382 Compare Parts
RDK-382 vs RDK-S2E
RDK-382 vs RDK-IDM-SBC
RDK-382 vs RDK-IDM-L35
RDK-382 vs RDK-IDM
RDK-382 vs RDK-GN1157B-SFP+00
RDK-382 vs RDK-BLDC
RDK-382 vs RDK-BDC24
RDK-382 vs RDK-BDC
RDK-382 vs RDK-ACIM
RDK-382 vs RDK-853
RDK-382 vs RDK-852
RDK-382 vs RDK-851
RDK-382 vs RDK-3GRXTXO-XLNX01
RDK-382 vs RDK-3GRXTXO-ALTR01
RDK-382 vs RDK-252
RDK-382 vs RDK-249
RDK-382 vs RDK-236
RDK-382 vs RDK-128
RDK-382 vs RDK-VALUE-SB
RDK-382 vs RDK-SFP+-OPTICAL02
RDK-382 vs RDK-SFP+-OPTICAL00
RDK-382 vs RDK-SFP+-COPPER05
RDK-382 vs RDK-SFP+-COPPER04
RDK-382 vs RDK-SFP+-COPPER03
RDK-382 vs RDK-SFP+-COPPER02
RDK-382 vs RDK-SFP+-COPPER01
RDK-382 vs RDK-SFP+-COPPER00
RDK-382 vs RDK-GS12170-S2S00
RDK-382 vs RDK-GS12170-S2H00
RDK-382 vs RDK-GS12170-H2S00
RDK-382 vs RDK-GS12070-02
RDK-382 vs RDK-GS12070-01
RDK-382 vs RDK-GN4121-PCIE00
RDK-382 vs RDK-GENCLOCK-00
RDK-382 vs RDK-912
RDK-382 vs RDK-873
RDK-382 vs RDK-872
RDK-382 vs RDK-721
RDK-382 vs RDK-12GSRD-ALTRA01
RDK-382 vs RDK-12GSRD-ALTRA00
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.