Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Power Integrations RDK-873
RDK-873
Active
Evaluation and Demonstration Boards and Kits
Description:
REFERENCE DESIGN BOARD BRD1260C
Manufacturer:
Power Integrations
Datasheet:
RDK-873 Datasheet
History Price: $100
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RDK-873 Specification
Specification
Part No
RDK-873
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Power Integrations
Series
BridgeSwitch
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
Yes, MCU
Utilized IC / Part
BRD1260C
Primary Attributes
270VAC ~ 365VAC Input
Supplied Contents
Board(s)
RDK-873 PDF Datasheet
RDK-873 Datasheet
Click and Download: RDK-873 Datasheet
RDK-873 Related Parts
RDK-128
Power Integrations
KIT REF DESIGN 36-72W MOTOR DRVR
RDK-236
Power Integrations
KIT REF DESIGN PFS714EG
RDK-249
Power Integrations
KIT REF DESIGN PFS762HG
RDK-252
Power Integrations
KIT REF DESIGN DG CAPZERO
RDK-3GRXTXO-ALTR01
Semtech Corporation
KIT REF DES ALTERA W/GS2970A
RDK-3GRXTXO-XLNX01
Semtech Corporation
KIT REF DES XILINX W/GS2970A
RDK-851
Power Integrations
EVAL BOARD FOR BRD1260C
RDK-852
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-853
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-ACIM
Texas Instruments
KIT REF DES AC INDUCTION MOTOR
RDK-BDC
Texas Instruments
KIT REF DES BRUSHED DC MOTOR CTL
RDK-BDC24
Texas Instruments
KIT REF DES BRUSHED MOTOR CTRLR
RDK-873 Compare Parts
RDK-873 vs RDK-S2E
RDK-873 vs RDK-IDM-SBC
RDK-873 vs RDK-IDM-L35
RDK-873 vs RDK-IDM
RDK-873 vs RDK-GN1157B-SFP+00
RDK-873 vs RDK-BLDC
RDK-873 vs RDK-BDC24
RDK-873 vs RDK-BDC
RDK-873 vs RDK-ACIM
RDK-873 vs RDK-853
RDK-873 vs RDK-852
RDK-873 vs RDK-851
RDK-873 vs RDK-3GRXTXO-XLNX01
RDK-873 vs RDK-3GRXTXO-ALTR01
RDK-873 vs RDK-252
RDK-873 vs RDK-249
RDK-873 vs RDK-236
RDK-873 vs RDK-128
RDK-873 vs RDK-VALUE-SB
RDK-873 vs RDK-SFP+-OPTICAL02
RDK-873 vs RDK-SFP+-OPTICAL00
RDK-873 vs RDK-SFP+-COPPER05
RDK-873 vs RDK-SFP+-COPPER04
RDK-873 vs RDK-SFP+-COPPER03
RDK-873 vs RDK-SFP+-COPPER02
RDK-873 vs RDK-SFP+-COPPER01
RDK-873 vs RDK-SFP+-COPPER00
RDK-873 vs RDK-GS12170-S2S00
RDK-873 vs RDK-GS12170-S2H00
RDK-873 vs RDK-GS12170-H2S00
RDK-873 vs RDK-GS12070-02
RDK-873 vs RDK-GS12070-01
RDK-873 vs RDK-GN4121-PCIE00
RDK-873 vs RDK-GENCLOCK-00
RDK-873 vs RDK-912
RDK-873 vs RDK-872
RDK-873 vs RDK-721
RDK-873 vs RDK-382
RDK-873 vs RDK-12GSRD-ALTRA01
RDK-873 vs RDK-12GSRD-ALTRA00
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.