Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Power Integrations RDK-912
RDK-912
Active
Evaluation and Demonstration Boards and Kits
Description:
REFERENCE DESIGN BOARD FOR LINKS
Manufacturer:
Power Integrations
Datasheet:
RDK-912 Datasheet
History Price: $100
In Stock: 19920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RDK-912 Specification
Specification
Part No
RDK-912
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Power Integrations
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
Link Switch-TN2
Embedded
No
Utilized IC / Part
LNK3207D
Primary Attributes
85VAC ~ 265VAC Input Voltage
Supplied Contents
Board(s)
RDK-912 PDF Datasheet
RDK-912 Datasheet
Click and Download: RDK-912 Datasheet
RDK-912 Related Parts
RDK-128
Power Integrations
KIT REF DESIGN 36-72W MOTOR DRVR
RDK-236
Power Integrations
KIT REF DESIGN PFS714EG
RDK-249
Power Integrations
KIT REF DESIGN PFS762HG
RDK-252
Power Integrations
KIT REF DESIGN DG CAPZERO
RDK-3GRXTXO-ALTR01
Semtech Corporation
KIT REF DES ALTERA W/GS2970A
RDK-3GRXTXO-XLNX01
Semtech Corporation
KIT REF DES XILINX W/GS2970A
RDK-851
Power Integrations
EVAL BOARD FOR BRD1260C
RDK-852
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-853
Power Integrations
REFERENCE DESIGN BOARD FOR BRIDG
RDK-ACIM
Texas Instruments
KIT REF DES AC INDUCTION MOTOR
RDK-BDC
Texas Instruments
KIT REF DES BRUSHED DC MOTOR CTL
RDK-BDC24
Texas Instruments
KIT REF DES BRUSHED MOTOR CTRLR
RDK-912 Compare Parts
RDK-912 vs RDK-S2E
RDK-912 vs RDK-IDM-SBC
RDK-912 vs RDK-IDM-L35
RDK-912 vs RDK-IDM
RDK-912 vs RDK-GN1157B-SFP+00
RDK-912 vs RDK-BLDC
RDK-912 vs RDK-BDC24
RDK-912 vs RDK-BDC
RDK-912 vs RDK-ACIM
RDK-912 vs RDK-853
RDK-912 vs RDK-852
RDK-912 vs RDK-851
RDK-912 vs RDK-3GRXTXO-XLNX01
RDK-912 vs RDK-3GRXTXO-ALTR01
RDK-912 vs RDK-252
RDK-912 vs RDK-249
RDK-912 vs RDK-236
RDK-912 vs RDK-128
RDK-912 vs RDK-VALUE-SB
RDK-912 vs RDK-SFP+-OPTICAL02
RDK-912 vs RDK-SFP+-OPTICAL00
RDK-912 vs RDK-SFP+-COPPER05
RDK-912 vs RDK-SFP+-COPPER04
RDK-912 vs RDK-SFP+-COPPER03
RDK-912 vs RDK-SFP+-COPPER02
RDK-912 vs RDK-SFP+-COPPER01
RDK-912 vs RDK-SFP+-COPPER00
RDK-912 vs RDK-GS12170-S2S00
RDK-912 vs RDK-GS12170-S2H00
RDK-912 vs RDK-GS12170-H2S00
RDK-912 vs RDK-GS12070-02
RDK-912 vs RDK-GS12070-01
RDK-912 vs RDK-GN4121-PCIE00
RDK-912 vs RDK-GENCLOCK-00
RDK-912 vs RDK-873
RDK-912 vs RDK-872
RDK-912 vs RDK-721
RDK-912 vs RDK-382
RDK-912 vs RDK-12GSRD-ALTRA01
RDK-912 vs RDK-12GSRD-ALTRA00
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.