☰
1941/5/1
1941/5/1
Obsolete
Description:  EVAL KIT FOR PE3341
Manufacturer:  pSemi
Datasheet:   1941/5/1 Datasheet
History Price: Obsolete
In Stock: 28320
1941/5/1 Specification
Specification
Part No
1941/5/1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
PLL, Integer-N
For Use With/Related Products
2.7GHz
Supplied Contents
PE3341
Type
Board(s), Cable(s)
1941/5/1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend