☰
3501-00
3501-00
Obsolete
Description:  EVAL KIT FOR 3501
Manufacturer:  pSemi
Datasheet:   3501-00 Datasheet
History Price: Obsolete
In Stock: 35980
3501-00 Specification
Specification
Part No
3501-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Prescaler
For Use With/Related Products
400MHz ~ 3.5GHz
Supplied Contents
PE3501
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied