☰
3513-00
3513-00
Obsolete
Description:  EVAL KIT FOR 3513
Manufacturer:  pSemi
Datasheet:   3513-00 Datasheet
History Price: Obsolete
In Stock: 26880
3513-00 Specification
Specification
Part No
3513-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Prescaler
For Use With/Related Products
0Hz ~ 1.5GHz
Supplied Contents
PE3513
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.