☰
4270-00
4270-00
Obsolete
Description:  KIT EVAL FOR 4270 RF SWITCH
Manufacturer:  pSemi
Datasheet:   4270-00 Datasheet
History Price: Obsolete
In Stock: 31440
4270-00 Specification
Specification
Part No
4270-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPST
For Use With/Related Products
1MHz ~ 3GHz
Supplied Contents
PE4270
Type
Board(s)
4270-00 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!