☰
4283-00
4283-00
Obsolete
Description:  KIT EVAL FOR 4283 RF SWITCH
Manufacturer:  pSemi
Datasheet:   4283-00 Datasheet
History Price: Obsolete
In Stock: 28000
4283-00 Specification
Specification
Part No
4283-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 4GHz
Supplied Contents
PE4283
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 91 customer reviews from all over the world
Wagner Costa
Brazil
5 stars
2026-09-29 20:27
Arrived now just test to see if it really works
Jip de Jong
Netherlands
5 stars
2026-09-29 19:47
Good seller. Product OK, but a bit on the expensive side.
Dainius Pocius
Lithuania
5 stars
2026-09-29 19:05
Gauta. Netikrints Veikimas.
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.