☰
83336-00
83336-00
Obsolete
Description:  KIT EVAL FOR 83336 PLL INTEGER-N
Manufacturer:  pSemi
Datasheet:   83336-00 Datasheet
History Price: Obsolete
In Stock: 25560
83336-00 Specification
Specification
Part No
83336-00
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
PLL, Integer-N
For Use With/Related Products
3GHz
Supplied Contents
PE83336
Type
Board(s)
83336-00 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.