☰
EK42421-01
EK42421-01
Active
Description:  BOARD EVAL SPDT SW PE42421
Manufacturer:  pSemi
Datasheet:   EK42421-01 Datasheet
History Price: $95
In Stock: 18720
EK42421-01 Specification
Specification
Part No
EK42421-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
pSemi
Series
UltraCMOS?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
10MHz ~ 3GHz
Supplied Contents
PE42421
Type
Board(s)
EK42421-01 PDF Datasheet
EK42421-01 Related Parts
EK4152-02
EK4152-02
pSemi
HIGH-LINEARITY MOSFET QUAD MIXER
EK41901-01
EK41901-01
pSemi
EVAL BOARD FOR PE41901
EK423422-01
EK423422-01
pSemi
EVAL BOARD FOR PE423422
EK42359-01
EK42359-01
pSemi
KIT EVAL FOR PE42359
EK423641-01
EK423641-01
pSemi
EVAL BOARD FOR PE423641
EK42420-02
EK42420-02
pSemi
BOARD EVAL FOR EV42420
EK42422-01
EK42422-01
pSemi
BOARD EVAL SPDT SW FOR PE42422
EK42423-03
EK42423-03
pSemi
EVAL BOARD RF SWITCH SPDT
EK42424-01
EK42424-01
pSemi
EVAL BOARD SPDT SWITCH PE42424
EK42426-01
EK42426-01
pSemi
EVAL BOARD FOR PE42426
EK42430-01
EK42430-01
pSemi
BOARD EVAL SP3T SW FOR PE42430
EK42441-04
EK42441-04
pSemi
KIT EVALUATION FOR PE42441
EK42421-01 Compare Parts
  • EK42421-01 vs EK46130-02
  • EK42421-01 vs EK46120-02
  • EK42421-01 vs EK45450-02
  • EK42421-01 vs EK45361-01
  • EK42421-01 vs EK45140-02
  • EK42421-01 vs EK44820-02
  • EK42421-01 vs EK43713-03
  • EK42421-01 vs EK43712-03
  • EK42421-01 vs EK43711-03
  • EK42421-01 vs EK43705-12
  • EK42421-01 vs EK43704-12
  • EK42421-01 vs EK43703-01
  • EK42421-01 vs EK43702-01
  • EK42421-01 vs EK43602-01
  • EK42421-01 vs EK43502-01
  • EK42421-01 vs EK43205-02
  • EK42421-01 vs EK4314-02
  • EK42421-01 vs EK4314-01
  • EK42421-01 vs EK4312-13
  • EK42421-01 vs EK42851-04
  • EK42421-01 vs EK42850-04
  • EK42421-01 vs EK42822-01
  • EK42421-01 vs EK42821-02
  • EK42421-01 vs EK42820-03
  • EK42421-01 vs EK42742-03
  • EK42421-01 vs EK42723-01
  • EK42421-01 vs EK42721-02
  • EK42421-01 vs EK42720-02
  • EK42421-01 vs EK42641-04
  • EK42421-01 vs EK4259-01
  • EK42421-01 vs EK42552-02
  • EK42421-01 vs EK42540-04
  • EK42421-01 vs EK42540-03
  • EK42421-01 vs EK42522-04
  • EK42421-01 vs EK42521-03
  • EK42421-01 vs EK42520-03
  • EK42421-01 vs EK42452-01
  • EK42421-01 vs EK42442-01
  • EK42421-01 vs EK42441-04
  • EK42421-01 vs EK42430-01
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend