☰
W3008-K
W3008-K
Active
Description:  EVAL BOARD W3008 W/ SMA FEMALE
Manufacturer:  Pulse Electronics
Datasheet:   W3008-K Datasheet
History Price: Active
In Stock: 24400
W3008-K Specification
Specification
Part No
W3008-K
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Pulse Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
2.4GHz ~ 2.4835GHz
Supplied Contents
W3008
Type
Board(s)
W3008-K Related Parts
W3006-K
W3006-K
Pulse Electronics
EVAL BOARD W3006 W/ SMA FEMALE
W3008C-K
W3008C-K
Pulse Electronics
EVAL BOARD W3008C W/ SMA FEMALE
W3009-K
W3009-K
Pulse Electronics
EVAL BOARD W3009 W/ SMA FEMALE
W3010-K
W3010-K
Pulse Electronics
EVAL BOARD W3010 W/ SMA FEMALE
W3011A-K
W3011A-K
Pulse Electronics
EVAL BOARD W3011A W/ SMA FEMALE
W3012-K
W3012-K
Pulse Electronics
EVAL BOARD W3012 W/ SMA FEMALE
W3073-K-US
W3073-K-US
Pulse Electronics
CERAMIC QUAD BAND MONOPOLE NPB
W3000-K
W3000-K
Pulse Electronics
EVAL BOARD FOR W3000
W3011-K
W3011-K
Pulse Electronics
EVAL BOARD W3011 W/ SMA FEMALE
W3014-K
W3014-K
Pulse Electronics
EVAL BOARD W3014 W/ SMA FEMALE
W3016-K
W3016-K
Pulse Electronics
EVAL BOARD W3016 W/ SMA FEMALE
W3020-K
W3020-K
Pulse Electronics
EVAL BOARD W3020 W/ SMA FEMALE
W3008-K Compare Parts
  • W3008-K vs W3012-K
  • W3008-K vs W3011A-K
  • W3008-K vs W3010-K
  • W3008-K vs W3009-K
  • W3008-K vs W3008C-K
  • W3008-K vs W3006-K
  • W3008-K vs W3020-K
  • W3008-K vs W3016-K
  • W3008-K vs W3014-K
  • W3008-K vs W3011-K
  • W3008-K vs W3000-K
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object