☰
5GDM01EK
5GDM01EK
Active
Description:  EVAL KIT
Manufacturer:  Quectel
Datasheet:   5GDM01EK Datasheet
History Price: $1200
In Stock: 22320
5GDM01EK Specification
Specification
Part No
5GDM01EK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
5GDM01EK Description
The Quectel 5GDM01EK is a high-performance 5G module designed for various applications requiring high-speed data transmission and low latency. This module is part of Quectel%27s 5G product line and is specifically engineered to support the latest 5G NR (New Radio) standards, making it suitable for a wide range of IoT and M2M (Machine-to-Machine) applications.

## Key Features:

1. 5G Connectivity: The 5GDM01EK supports both Sub-6 GHz and mmWave frequencies, enabling it to provide high-speed data rates and low latency, which are essential for applications such as smart cities, autonomous vehicles, and industrial automation.

2. Multi-Mode Support: This module supports multiple network modes, including 5G NR, LTE, and WCDMA, ensuring backward compatibility with existing networks. This feature allows for seamless connectivity across different network generations.

3. High Data Rates: The 5GDM01EK can achieve download speeds of up to 4 Gbps and upload speeds of up to 1.5 Gbps, making it ideal for bandwidth-intensive applications such as video streaming, augmented reality (AR), and virtual reality (VR).

4. Compact Design: The module is designed in a compact form factor, making it easy to integrate into various devices and applications without taking up excessive space.

5. Low Power Consumption: The 5GDM01EK is optimized for low power consumption, which is crucial for battery-operated devices and applications where energy efficiency is a priority.

6. Robust Security Features: The module includes advanced security features such as secure boot, hardware encryption, and secure firmware updates, ensuring the integrity and confidentiality of data transmitted over the network.

## Specifications:

- Network Support: 5G NR (Sub-6 GHz and mmWave), LTE, WCDMA
- Download Speed: Up to 4 Gbps
- Upload Speed: Up to 1.5 Gbps
- Interface: PCIe, USB, UART, I2C, GPIO
- Operating Temperature: -40°C to +85°C
- Power Supply Voltage: 3.3V
- Dimensions: 30mm x 50mm x 2.5mm
- Weight: Approximately 10g

## Applications:

The Quectel 5GDM01EK is suitable for a wide range of applications, including:

- Smart Cities: Enabling smart infrastructure, traffic management, and public safety solutions.
- Autonomous Vehicles: Providing real-time data transmission for navigation, safety, and communication.
- Industrial IoT: Supporting automation, remote monitoring, and predictive maintenance in manufacturing environments.
- Healthcare: Facilitating telemedicine, remote patient monitoring, and connected medical devices.
- Smart Agriculture: Enhancing precision farming through real-time data collection and analysis.

## Conclusion:

The Quectel 5GDM01EK is a versatile and powerful 5G module that meets the demands of modern connectivity requirements. With its high data rates, low power consumption, and robust security features, it is an excellent choice for developers and businesses looking to leverage the benefits of 5G technology in their applications. Its compact design and multi-mode support make it suitable for a wide range of IoT and M2M applications, paving the way for innovative solutions in various industries.
5GDM01EK FAQ
Q1: What is the Quectel 5GDM01EK?
A1: The Quectel 5GDM01EK is a 5G development module designed to provide high-speed cellular connectivity. It supports 5G NR (New Radio) for advanced mobile communication networks.

Q2: What type of communication does the Quectel 5GDM01EK support?
A2: The Quectel 5GDM01EK supports 5G NR, LTE, and legacy 3G/2G communication standards, enabling it to operate in multiple cellular network environments.

Q3: What is the main application of the Quectel 5GDM01EK?
A3: The Quectel 5GDM01EK is primarily used for IoT (Internet of Things) and M2M (Machine-to-Machine) applications that require high-speed data transfer, such as smart cities, connected vehicles, and industrial automation.

Q4: Does the Quectel 5GDM01EK support both sub-6 GHz and mmWave frequencies?
A4: Yes, the Quectel 5GDM01EK supports both sub-6 GHz and mmWave frequency bands, providing flexibility for different 5G network deployments.

Q5: What is the form factor of the Quectel 5GDM01EK?
A5: The Quectel 5GDM01EK comes in an M.2 3050 form factor, designed for easy integration into development boards and devices that support this standard.

Q6: What is the maximum download speed supported by the Quectel 5GDM01EK?
A6: The Quectel 5GDM01EK supports up to 4.5 Gbps download speed, making it suitable for high-demand applications like HD video streaming and large data transfers.

Q7: What is the maximum upload speed of the Quectel 5GDM01EK?
A7: The Quectel 5GDM01EK supports up to 1.25 Gbps upload speed, ensuring fast and efficient data transmission for applications requiring quick uplink performance.

Q8: Does the Quectel 5GDM01EK have GNSS support?
A8: Yes, the Quectel 5GDM01EK includes GNSS (Global Navigation Satellite System) support, providing accurate positioning data for applications like asset tracking and navigation.

Q9: What is the power consumption of the Quectel 5GDM01EK?
A9: The Quectel 5GDM01EK is designed for power efficiency, with typical power consumption around 1.5W during data transmission, depending on network conditions and usage.

Q10: What is the operating voltage range of the Quectel 5GDM01EK?
A10: The Quectel 5GDM01EK operates with a voltage range of 3.3V to 5V, ensuring compatibility with various hardware platforms.

Q11: Is the Quectel 5GDM01EK compatible with 4G and 3G networks?
A11: Yes, the Quectel 5GDM01EK is backward compatible with 4G LTE and 3G WCDMA networks, allowing seamless communication even when 5G coverage is not available.

Q12: What are the dimensions of the Quectel 5GDM01EK?
A12: The Quectel 5GDM01EK module has dimensions of 30mm x 50mm x 2.3mm, making it compact and suitable for integration into a wide range of devices.

Q13: Does the Quectel 5GDM01EK support dual SIM functionality?
A13: Yes, the Quectel 5GDM01EK supports dual SIM functionality, allowing it to be used in regions with different carrier networks or for applications requiring separate network channels.

Q14: What operating systems are supported by the Quectel 5GDM01EK?
A14: The Quectel 5GDM01EK supports various operating systems, including Linux and Windows, through standard drivers and APIs for easy integration into development platforms.

Q15: Can the Quectel 5GDM01EK be used for both indoor and outdoor applications?
A15: Yes, the Quectel 5GDM01EK is designed for both indoor and outdoor use, but it is essential to ensure proper antenna setup and coverage for outdoor applications.

Q16: Does the Quectel 5GDM01EK have built-in security features?
A16: Yes, the Quectel 5GDM01EK includes multiple security features such as data encryption, secure boot, and authentication to protect communication in sensitive applications.

Q17: Is the Quectel 5GDM01EK certified for global use?
A17: Yes, the Quectel 5GDM01EK is certified for use in multiple regions, including North America, Europe, and Asia, and complies with global regulatory standards.

Q18: What kind of antenna does the Quectel 5GDM01EK use?
A18: The Quectel 5GDM01EK uses external antennas that can be connected through standard MHF4 connectors. Antenna types vary depending on the application and network configuration.

Q19: Can the Quectel 5GDM01EK be used in edge computing applications?
A19: Yes, the Quectel 5GDM01EK is well-suited for edge computing applications, where high-speed data processing and low-latency communication are critical.

Q20: How is the Quectel 5GDM01EK integrated into a development environment?
A20: The Quectel 5GDM01EK can be easily integrated into development environments using standard M.2 interfaces, with support for various development platforms and tools for software and hardware integration.
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend