☰
LC86LICEK
LC86LICEK
Active
Description:  EVAL KIT
Manufacturer:  Quectel
Datasheet:   LC86LICEK Datasheet
History Price: $62.5
In Stock: 42480
LC86LICEK Specification
Specification
Part No
LC86LICEK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
-
For Use With/Related Products
-
Supplied Contents
-
Type
-
LC86LICEK Compare Parts
  • LC86LICEK vs LC86GLAEK
  • LC86LICEK vs LC86GABEK
  • LC86LICEK vs LC86GAAEK
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect