☰
YC0003AAEVB
YC0003AAEVB
Active
Description:  EVB YC0003AA
Manufacturer:  Quectel
Datasheet:   YC0003AAEVB Datasheet
History Price: $39.2
In Stock: 13680
YC0003AAEVB Specification
Specification
Part No
YC0003AAEVB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Quectel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
698MHz ~ 2.7GHz
Supplied Contents
-
Type
Antennas
YC0003AAEVB Related Parts
YC0001CAEVB
YC0001CAEVB
Quectel
EVALUATION BOARD FOR YC0001CA
YC0002BAEVB
YC0002BAEVB
Quectel
EVALUATION BOARD FOR YC0002BA
YC0008AAEVB
YC0008AAEVB
Quectel
EVALUATION BOARD WITH YC0008AA A
YC0009AAEVB
YC0009AAEVB
Quectel
EVB YC0009AA
YC0010AAEVB
YC0010AAEVB
Quectel
EVB YC0010AA
YC0011AAEVB
YC0011AAEVB
Quectel
EVB YC0011AA
YC0013AAEVB
YC0013AAEVB
Quectel
EVB YC0013
YC0017BAEVB
YC0017BAEVB
Quectel
EVB YC0017BA
YC0018CAEVB
YC0018CAEVB
Quectel
YC0018CA EVALUATION BOARD
YC0003AAEVB Compare Parts
  • YC0003AAEVB vs YC0017BAEVB
  • YC0003AAEVB vs YC0013AAEVB
  • YC0003AAEVB vs YC0011AAEVB
  • YC0003AAEVB vs YC0010AAEVB
  • YC0003AAEVB vs YC0009AAEVB
  • YC0003AAEVB vs YC0008AAEVB
  • YC0003AAEVB vs YC0002BAEVB
  • YC0003AAEVB vs YC0001CAEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci