☰
QFL-S3BDEVKIT-AA-1.0
QFL-S3BDEVKIT-AA-1.0
Active
Description:  QUICKFEATHER LITE DEVELOPMENT KI
Manufacturer:  QuickLogic
History Price: $64
In Stock: 29920
QFL-S3BDEVKIT-AA-1.0 Specification
Specification
Part No
QFL-S3BDEVKIT-AA-1.0
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
QuickLogic
Series
EOS S3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
EOS S3
Platform
EOS S3 MCU + eFPGA SoC QuickFeather
Contents
Board(s)
QFL-S3BDEVKIT-AA-1.0 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Clara Fernández
Spain
5 stars
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
5 stars
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.