☰
SC0124
SC0124
Active
Description:  HQ CAMERA LENS 6MM WIDE ANGLE
Manufacturer:  Raspberry Pi
Datasheet:   SC0124 Datasheet
History Price: $25
In Stock: 28160
SC0124 Specification
Specification
Part No
SC0124
Category
Kits Accessories
Manufacturer
Raspberry Pi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Lens
For Use With/Related Products
SC0261
SC0124 Related Parts
SC0002
SC0002
Raspberry Pi
CAMERA CABLE 22 TO 15POS 150MM
SC0004
SC0004
Raspberry Pi
CAMERA CABLE 22 TO 15POS 38MM
SC0123
SC0123
Raspberry Pi
HQ CAMERA LENS16MM TELE-PHOTO
SC0220
SC0220
Raspberry Pi
BLACK MICRO-USB-B TO USB-C ADAPT
SC0861
SC0861
Raspberry Pi
M12 MOUNT 5MP 25MM LENS
SC0947
SC0947
Raspberry Pi
M12 MOUNT 15MP 2.7M FISH EYE
SC0949
SC0949
Raspberry Pi
M12 MOUNT 12MP 8MM LENS
SC0124 Compare Parts
  • SC0124 vs SC0947
  • SC0124 vs SC0861
  • SC0124 vs SC0220
  • SC0124 vs SC0123
  • SC0124 vs SC0004
  • SC0124 vs SC0002
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!