☰
SC1129
SC1129
Active
Description:  RPI 5 CAMERA CABLE 300MM
Manufacturer:  Raspberry Pi
Datasheet:   SC1129 Datasheet
History Price: Active
In Stock: 28900
SC1129 Specification
Specification
Part No
SC1129
Category
Kits Accessories
Manufacturer
Raspberry Pi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
Raspberry Pi 5
SC1129 Description
The Raspberry Pi SC1129 is a versatile and compact camera module designed for use with Raspberry Pi single-board computers. This camera module is particularly popular among hobbyists, educators, and developers for its ease of integration and ability to capture high-quality images and video. The SC1129 is often used in various applications, including robotics, surveillance, and multimedia projects.

## Overview

The SC1129 camera module is designed to interface seamlessly with Raspberry Pi boards, providing a straightforward way to add imaging capabilities to projects. It features a high-resolution image sensor, which allows for capturing detailed images and videos. The module is compact and lightweight, making it suitable for portable applications.

## Key Specifications

1. Image Sensor: The SC1129 typically features a 1/4-inch CMOS image sensor, which provides good image quality and low-light performance.
2. Resolution: The camera supports resolutions up to 1280x720 pixels (HD) for video and still images, allowing for clear and detailed captures.
3. Frame Rate: The camera can capture video at various frame rates, typically up to 30 frames per second (fps) at 720p resolution.
4. Field of View: The module usually has a wide field of view, often around 60 to 90 degrees, making it suitable for capturing a broad scene.
5. Interface: The SC1129 connects to the Raspberry Pi via the Camera Serial Interface (CSI), which allows for high-speed data transfer and easy integration.
6. Lens: The camera module typically comes with a fixed-focus lens, which is optimized for general-purpose use.
7. Power Supply: The module is powered directly from the Raspberry Pi, eliminating the need for an external power source.
8. Dimensions: The compact design of the SC1129 makes it easy to integrate into various projects, with dimensions typically around 25mm x 20mm.

## Applications

The Raspberry Pi SC1129 camera module is suitable for a wide range of applications, including:

- Robotics: Used in robotic systems for vision processing, enabling robots to navigate and interact with their environment.
- Surveillance: Ideal for security camera systems, allowing users to monitor areas remotely.
- Multimedia Projects: Commonly used in DIY projects for capturing images and videos, such as photo booths or streaming applications.
- Education: A valuable tool for teaching programming and electronics, allowing students to experiment with image processing and computer vision.

## Advantages

- Easy Integration: The SC1129 is designed to work seamlessly with Raspberry Pi boards, making it easy for users to add camera functionality to their projects.
- High-Quality Imaging: With its CMOS sensor and support for HD resolution, the camera captures clear and detailed images and videos.
- Compact Size: The small form factor allows for easy integration into various applications, including portable devices.
- Cost-Effective: The camera module is relatively inexpensive, making it accessible for hobbyists and educators.

## Conclusion

The Raspberry Pi SC1129 camera module is a powerful and flexible imaging solution for Raspberry Pi users. Its combination of high-resolution imaging, ease of integration, and compact design makes it an excellent choice for a wide range of applications, from robotics to multimedia projects. Whether for educational purposes, DIY projects, or professional applications, the SC1129 provides reliable performance and versatility, making it a valuable addition to the Raspberry Pi ecosystem. With the growing interest in computer vision and image processing, the SC1129 camera module opens up numerous possibilities for innovation and creativity in various fields.
SC1129 Compare Parts
  • SC1129 vs SC1132
  • SC1129 vs SC1131
  • SC1129 vs SC1130
  • SC1129 vs SC1128
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description