☰
RAL-SRC4392P
RAL-SRC4392P
Active
Description:  SRC,S/PDIF OUT FOR RASPBERRY PI
Manufacturer:  RATOC Systems
History Price: $104.79
In Stock: 30800
RAL-SRC4392P Specification
Specification
Part No
RAL-SRC4392P
Category
Expansion Boards, Daughter Cards
Manufacturer
RATOC Systems
Series
RAL
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Audio
Type
-
Function
SRC4392
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.