Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Recom Power R-78S3.3-0.1-EVM-1
R-78S3.3-0.1-EVM-1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
R-78S3.3-0.1 EVALUATION MODULE
Manufacturer:
Recom Power
Datasheet:
R-78S3.3-0.1-EVM-1 Datasheet
History Price: $52
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
R-78S3.3-0.1-EVM-1 Specification
Specification
Part No
R-78S3.3-0.1-EVM-1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Recom Power
Series
R-78S
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
100mA
Voltage - Input
0.65V ~ 3.15V
Regulator Topology
Boost
Frequency - Switching
1.2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
R-78S
Power - Output
-
R-78S3.3-0.1-EVM-1 PDF Datasheet
R-78S3.3-0.1-EVM-1 Datasheet
Click and Download: R-78S3.3-0.1-EVM-1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.