Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Recom Power RPMH12-0.5-EVM-1
RPMH12-0.5-EVM-1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
RPMH12-0.5 EVALUATION MODULE
Manufacturer:
Recom Power
Datasheet:
RPMH12-0.5-EVM-1 Datasheet
History Price: $55.52
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
RPMH12-0.5-EVM-1 Specification
Specification
Part No
RPMH12-0.5-EVM-1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Recom Power
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
500mA
Voltage - Input
13.5V ~ 65V
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
-
RPMH12-0.5-EVM-1 PDF Datasheet
RPMH12-0.5-EVM-1 Datasheet
Click and Download: RPMH12-0.5-EVM-1 Datasheet
RPMH12-0.5-EVM-1 Related Parts
RPM3.3-1.0-EVM-1
Recom Power
RPM3.3-1.0 EVALUATION MODULE
RPM3.3-2.0-EVM-1
Recom Power
RPM3.3-2.0 EVALUATION MODULE
RPM3.3-3.0-EVM-1
Recom Power
RPM3.3-3.0 EVALUATION MODULE
RPM3.3-6.0-EVM-1
Recom Power
RPM3.3-6.0 EVALUATION MODULE
RPM5.0-1.0-EVM-1
Recom Power
RPM5.0-1.0 EVALUATION MODULE
RPM5.0-2.0-EVM-1
Recom Power
RPM5.0-2.0 EVALUATION MODULE
RPM5.0-3.0-EVM-1
Recom Power
RPM5.0-3.0 EVALUATION MODULE
RPM5.0-6.0-EVM-1
Recom Power
RPM5.0-6.0 EVALUATION MODULE
RPMB12-2.0-EVM-1
Recom Power
RPMB12-2.0 EVALUATION MODULE
RPMB12-3.0-EVM-1
Recom Power
RPMB12-3.0 EVALUATION MODULE
RPMB15-2.0-EVM-1
Recom Power
RPMB15-2.0 EVALUATION MODULE
RPMB15-3.0-EVM-1
Recom Power
RPMB15-3.0 EVALUATION MODULE
RPMH12-0.5-EVM-1 Compare Parts
RPMH12-0.5-EVM-1 vs RPMH5.0-0.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH3.3-1.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH3.3-0.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH24-1.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH24-0.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH15-1.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH15-0.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMH12-1.5-EVM-1
RPMH12-0.5-EVM-1 vs RPMB5.0-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB5.0-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB3.3-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB3.3-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB15-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB15-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB12-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPMB12-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM5.0-6.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM5.0-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM5.0-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM5.0-1.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM3.3-6.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM3.3-3.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM3.3-2.0-EVM-1
RPMH12-0.5-EVM-1 vs RPM3.3-1.0-EVM-1
Customer Reviews
4.95 out of 5.00 stars from 80 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!