RPX-1.5Q-EVM-1
RPX-1.5Q-EVM-1
Active
Description:  RPX-1.5Q EVALUATION MODULE
Manufacturer:  Recom Power
History Price: $54.46
In Stock: 15600
RPX-1.5Q-EVM-1 Specification
Specification
Part No
RPX-1.5Q-EVM-1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Recom Power
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.8V, 1.8V, 3.3V, 5V, 12V, 15V or 24V
Current - Output
1.5A
Voltage - Input
4V ~ 36V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
RPX-1.5Q
Power - Output
-
RPX-1.5Q-EVM-1 PDF Datasheet
RPX-1.5Q-EVM-1 Compare Parts
  • RPX-1.5Q-EVM-1 vs RPX-2.5-EVM-1
  • RPX-1.5Q-EVM-1 vs RPX-1.5-EVM-1
  • RPX-1.5Q-EVM-1 vs RPX-1.0-EVM-1
  • RPX-1.5Q-EVM-1 vs RPX-0.5Q-EVM-1
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.