☰
F0440EVBI
F0440EVBI
Active
Description:  F0440EVB EVAL BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F0440EVBI Datasheet
History Price: $362.39
In Stock: 23200
F0440EVBI Specification
Specification
Part No
F0440EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Variable Gain Amplifier
For Use With/Related Products
400MHz ~ 2.7GHz
Supplied Contents
F0440
Type
Board(s)
F0440EVBI Related Parts
F0424EVBK
F0424EVBK
Renesas Electronics
BOARD
F0442EVB
F0442EVB
Renesas Electronics
BOARD
F0442EVS
F0442EVS
Renesas Electronics
BOARD
F0443EVB
F0443EVB
Renesas Electronics
F0443EVB EVAL BOARD
F0448EVB
F0448EVB
Renesas Electronics
BOARD
F0448EVS
F0448EVS
Renesas Electronics
BOARD
F0452BEVB
F0452BEVB
Renesas Electronics
BOARD
F0452CEVB
F0452CEVB
Renesas Electronics
BOARD
F0453BEVB
F0453BEVB
Renesas Electronics
BOARD
F0453CEVB
F0453CEVB
Renesas Electronics
BOARD
F0480EVB-HBI
F0480EVB-HBI
Renesas Electronics
BOARD
F0480EVB-LBI
F0480EVB-LBI
Renesas Electronics
BOARD
F0440EVBI Compare Parts
  • F0440EVBI vs F0480EVS-LBI
  • F0440EVBI vs F0480EVS-HBI
  • F0440EVBI vs F0480EVB-MBI
  • F0440EVBI vs F0480EVB-LBI
  • F0440EVBI vs F0480EVB-HBI
  • F0440EVBI vs F0453CEVB
  • F0440EVBI vs F0453BEVB
  • F0440EVBI vs F0452CEVB
  • F0440EVBI vs F0452BEVB
  • F0440EVBI vs F0448EVS
  • F0440EVBI vs F0448EVB
  • F0440EVBI vs F0443EVB
  • F0440EVBI vs F0442EVS
  • F0440EVBI vs F0442EVB
  • F0440EVBI vs F0424EVBK
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.