☰
F1456EVBK
F1456EVBK
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F1456EVBK Datasheet
History Price: Active
In Stock: 46640
F1456EVBK Specification
Specification
Part No
F1456EVBK
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2.1GHz ~ 2.95GHz
Supplied Contents
F1456
Type
Board(s)
F1456EVBK Related Parts
F143-MINI-2-GEVK
F143-MINI-2-GEVK
onsemi
AX8052F143 MINI DVK
F143-MINI-A-MOD-GEVB
F143-MINI-A-MOD-GEVB
onsemi
AX8052F143 MINI DVK MOD
F143-MINI-B-MOD-GEVB
F143-MINI-B-MOD-GEVB
onsemi
AX8052F143 MINI DVK MOD
F1420EVBI
F1420EVBI
Renesas Electronics
BOARD
F1421EVBI
F1421EVBI
Renesas Electronics
F1421EVB EVAL BOARD
F1423EVB-DI
F1423EVB-DI
Renesas Electronics
RF
F1423EVB-DLI
F1423EVB-DLI
Renesas Electronics
RF
F1423EVB-SI
F1423EVB-SI
Renesas Electronics
RF
F1423EVB-SLI
F1423EVB-SLI
Renesas Electronics
RF
F1429LBEVB
F1429LBEVB
Renesas Electronics
BOARD
F1429MBEVB
F1429MBEVB
Renesas Electronics
BOARD
F1431BEVB
F1431BEVB
Renesas Electronics
F1431BEVB EVAL BOARD
F1456EVBK Compare Parts
  • F1456EVBK vs F143-MINI-A-MOD-GEVB
  • F1456EVBK vs F143-MINI-2-GEVK
  • F1456EVBK vs F1490EVB-3P6
  • F1456EVBK vs F1490EVB-2P5
  • F1456EVBK vs F1478EVB-4P7
  • F1456EVBK vs F1478EVB-3P6
  • F1456EVBK vs F1478EVB-2P5
  • F1456EVBK vs F1478EVB-2P0
  • F1456EVBK vs F1471EVB-4P0
  • F1456EVBK vs F1471EVB-3P6
  • F1456EVBK vs F1471EVB-2P6
  • F1456EVBK vs F1471EVB-2P1
  • F1456EVBK vs F1471EVB-0P9
  • F1456EVBK vs F1471EVB-0P5
  • F1456EVBK vs F1456EVSK
  • F1456EVBK vs F1455EVSK
  • F1456EVBK vs F1455EVBK
  • F1456EVBK vs F1451EVSK
  • F1456EVBK vs F1451EVBK
  • F1456EVBK vs F1431BEVB
  • F1456EVBK vs F1429MBEVB
  • F1456EVBK vs F1429LBEVB
  • F1456EVBK vs F1423EVB-SLI
  • F1456EVBK vs F1423EVB-SI
  • F1456EVBK vs F1423EVB-DLI
  • F1456EVBK vs F1423EVB-DI
  • F1456EVBK vs F1421EVBI
  • F1456EVBK vs F1420EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you