☰
F1951EVS
F1951EVS
Active
Description:  RF
Manufacturer:  Renesas Electronics
Datasheet:   F1951EVS Datasheet
History Price: $422.99
In Stock: 38400
F1951EVS Specification
Specification
Part No
F1951EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
100MHz ~ 4GHz
Supplied Contents
F1951
Type
Board(s), Cable(s)
F1951EVS Related Parts
F1912EVBI
F1912EVBI
Renesas Electronics
RF
F1956EVS
F1956EVS
Renesas Electronics
RF
F1958EVB
F1958EVB
Renesas Electronics
EVALUATION BOARD FOR 7-BIT 0.25D
F1975EVBI
F1975EVBI
Renesas Electronics
EVAL BOARD FOR F1975
F1975EVS
F1975EVS
Renesas Electronics
EVALUATION SOLUTION FOR F1975
F1977EVBI
F1977EVBI
Renesas Electronics
EVAL BOARD FOR F1977
F1977EVS
F1977EVS
Renesas Electronics
EVALUATION SOLUTION FOR F1977
F1978EVBI
F1978EVBI
Renesas Electronics
EVALUATION BOARD
F1912EVS
F1912EVS
Renesas Electronics
RF
F1950EVBI
F1950EVBI
Renesas Electronics
RF
F1950EVS
F1950EVS
Renesas Electronics
RF
F1953EVBI
F1953EVBI
Renesas Electronics
RF
F1951EVS Compare Parts
  • F1951EVS vs F1977EVS
  • F1951EVS vs F1977EVBI
  • F1951EVS vs F1975EVS
  • F1951EVS vs F1975EVBI
  • F1951EVS vs F1958EVB
  • F1951EVS vs F1956EVS
  • F1951EVS vs F1912EVBI
  • F1951EVS vs F1978EVSI
  • F1951EVS vs F1958EVS
  • F1951EVS vs F1956EVBI
  • F1951EVS vs F1953EVS
  • F1951EVS vs F1953EVBI
  • F1951EVS vs F1950EVS
  • F1951EVS vs F1950EVBI
  • F1951EVS vs F1912EVS
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.