☰
F2258EVBI
F2258EVBI
Active
Description:  RF
Manufacturer:  Renesas Electronics
Datasheet:   F2258EVBI Datasheet
History Price: $241.19
In Stock: 34460
F2258EVBI Specification
Specification
Part No
F2258EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Attenuator
For Use With/Related Products
50MHz ~ 6GHz
Supplied Contents
F2258
Type
Board(s)
F2258EVBI Compare Parts
  • F2258EVBI vs F2255EVBI
  • F2258EVBI vs F2251EVB
  • F2258EVBI vs F2250EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.