☰
F2977EVBI
F2977EVBI
Active
Description:  EVALUATION BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F2977EVBI Datasheet
History Price: $251.24
In Stock: 42560
F2977EVBI Specification
Specification
Part No
F2977EVBI
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
30MHz ~ 6GHz
Supplied Contents
F2977
Type
Board(s)
F2977EVBI Related Parts
F2910EVBI
F2910EVBI
Renesas Electronics
F2910 SPST RF SWITCH - EVALUATIO
F2911EVBI
F2911EVBI
Renesas Electronics
EVALUATION BOARD
F2915EVBI
F2915EVBI
Renesas Electronics
RF
F2923EVBI
F2923EVBI
Renesas Electronics
RF
F2932EVBI
F2932EVBI
Renesas Electronics
SP2T RF SWITCH EVAL BOARD
F2933EVBI
F2933EVBI
Renesas Electronics
SP2T RF SWITCH EVAL BOARD
F2934EVB
F2934EVB
Renesas Electronics
F2934EVB EVAL BOARD
F2950EVBI
F2950EVBI
Renesas Electronics
EVALUATION BOARD
F2970EVBI
F2970EVBI
Renesas Electronics
F2970 SP2T RF SWITCH EVAL BOARD
F2972EVBI-50OHM
F2972EVBI-50OHM
Renesas Electronics
EVAL BOARD FOR F2972
F2972EVBI-75OHM
F2972EVBI-75OHM
Renesas Electronics
EVAL BOARD FOR F2972
F2912EVBI
F2912EVBI
Renesas Electronics
RF
F2977EVBI Compare Parts
  • F2977EVBI vs F2972EVBI-50OHM
  • F2977EVBI vs F2970EVBI
  • F2977EVBI vs F2950EVBI
  • F2977EVBI vs F2934EVB
  • F2977EVBI vs F2933EVBI
  • F2977EVBI vs F2932EVBI
  • F2977EVBI vs F2923EVBI
  • F2977EVBI vs F2915EVBI
  • F2977EVBI vs F2911EVBI
  • F2977EVBI vs F2910EVBI
  • F2977EVBI vs F2976EVBI-75OHM
  • F2977EVBI vs F2976EVBI-50OHM
  • F2977EVBI vs F2971EVBI
  • F2977EVBI vs F2955EVB
  • F2977EVBI vs F2914EVBI
  • F2977EVBI vs F2913EVBI
  • F2977EVBI vs F2912EVBI
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable