☰
F6101EVS
F6101EVS
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F6101EVS Datasheet
History Price: Active
In Stock: 17900
F6101EVS Specification
Specification
Part No
F6101EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Receiver
For Use With/Related Products
10GHz ~ 14GHz
Supplied Contents
F6101
Type
Board(s)
F6101EVS Related Parts
F6102EVS
F6102EVS
Renesas Electronics
BOARD
F6103EVS
F6103EVS
Renesas Electronics
BOARD
F6121EVS
F6121EVS
Renesas Electronics
BOARD
F6121SEVS
F6121SEVS
Renesas Electronics
BOARD
F6122SEVS
F6122SEVS
Renesas Electronics
F6122SEVS EVAL BOARD
F6123SEVS
F6123SEVS
Renesas Electronics
F6123SEVS EVAL KIT KA DUAL-BEAM
F6101EVS Compare Parts
  • F6101EVS vs F6122SEVS
  • F6101EVS vs F6121SEVS
  • F6101EVS vs F6121EVS
  • F6101EVS vs F6103EVS
  • F6101EVS vs F6102EVS
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you