☰
F6521EVS
F6521EVS
Active
Description:  BOARD
Manufacturer:  Renesas Electronics
Datasheet:   F6521EVS Datasheet
History Price: Active
In Stock: 36160
F6521EVS Specification
Specification
Part No
F6521EVS
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter
For Use With/Related Products
13.75GHz ~ 14.5GHz
Supplied Contents
F6521
Type
Board(s)
F6521EVS Related Parts
F6501EVS
F6501EVS
Renesas Electronics
BOARD
F6502EVS
F6502EVS
Renesas Electronics
BOARD
F6503EVS
F6503EVS
Renesas Electronics
BOARD
F6513EVS
F6513EVS
Renesas Electronics
BOARD
F6513SEVS
F6513SEVS
Renesas Electronics
F6513SEVS EVAL KIT TX BEAMFORMER
F6521SEVS
F6521SEVS
Renesas Electronics
F6521SEVS EVAL KIT
F6522EVS
F6522EVS
Renesas Electronics
BOARD
F6522SEVS
F6522SEVS
Renesas Electronics
F6522SEVS TX BEAMFORMER KA BAND
F6521EVS Compare Parts
  • F6521EVS vs F6522EVS
  • F6521EVS vs F6521SEVS
  • F6521EVS vs F6513SEVS
  • F6521EVS vs F6513EVS
  • F6521EVS vs F6503EVS
  • F6521EVS vs F6502EVS
  • F6521EVS vs F6501EVS
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top