☰
HFA11XXEVAL
HFA11XXEVAL
Obsolete
Description:  EVALUATION PLATFORM HFA11XX
Manufacturer:  Renesas Electronics
Datasheet:   HFA11XXEVAL Datasheet
History Price: Obsolete
In Stock: 33840
HFA11XXEVAL Specification
Specification
Part No
HFA11XXEVAL
Category
Op Amp Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
General Purpose
Output Type
-
Slew Rate
-
Voltage - Supply, Single/Dual
-
Board Type
-
Supplied Contents
-
Utilized IC / Part
-
Current - Supply (Main IC)
Partially Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
8-DIP Package
HFA11XXEVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!