☰
HI3026EVAL
HI3026EVAL
Obsolete
Description:  EVALUATION PLATFORM HI3026
Manufacturer:  Renesas Electronics
Datasheet:   HI3026EVAL Datasheet
History Price: Obsolete
In Stock: 38480
HI3026EVAL Specification
Specification
Part No
HI3026EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
8
Sampling Rate (Per Second)
120M
Data Interface
Parallel
Input Range
2Vpp
Power (Typ) @ Conditions
760mW @ 120MSPS
Utilized IC / Part
HI3026
Supplied Contents
Board(s)
HI3026EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description