☰
HI7188EVAL
HI7188EVAL
Obsolete
Description:  EVALUATION PLATFORM HI7188
Manufacturer:  Renesas Electronics
Datasheet:   HI7188EVAL Datasheet
History Price: Obsolete
In Stock: 26560
HI7188EVAL Specification
Specification
Part No
HI7188EVAL
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
240
Data Interface
Serial
Input Range
?.5V
Power (Typ) @ Conditions
28mW @ 240SPS
Utilized IC / Part
HI7188
Supplied Contents
Board(s)
HI7188EVAL PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much