Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Renesas Electronics HIP6021EVAL1
HIP6021EVAL1
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD HIP6021
Manufacturer:
Renesas Electronics
Datasheet:
HIP6021EVAL1 Datasheet
History Price: Obsolete
In Stock: 10480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
HIP6021EVAL1 Specification
Specification
Part No
HIP6021EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down with LDO
Outputs and Type
4, Non-Isolated
Voltage - Output
-
Current - Output
10A, 1A, 1A, 1A
Voltage - Input
3.3V, 5V, 12V
Regulator Topology
Buck
Frequency - Switching
200kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
HIP6021
Power - Output
-
HIP6021EVAL1 PDF Datasheet
HIP6021EVAL1 Datasheet
Click and Download: HIP6021EVAL1 Datasheet
HIP6021EVAL1 Related Parts
HIP4082EVAL
Renesas Electronics
EVAL BOARD FET DRIVER HIP4082
HIP6004EVAL1
Renesas Electronics
EVALUATION BOARD HIP6004
HIP6004EVAL3
Renesas Electronics
EVALUATION BOARD EMBED HIP6004
HIP6006EVAL1
Renesas Electronics
EVALUATION BOARD HIP6006
HIP6012EVAL1
Renesas Electronics
EVAL BOARD DISK DRIVE SUPPLY
HIP6019BEVAL1
Renesas Electronics
EVAL BOARD 1 FOR HIP6019B
HIP6301EVAL2
Renesas Electronics
EVALUATION BOARD HIP6301
HIP6302EVAL1
Renesas Electronics
EVALUATION BOARD HIP6302
HIP6521EVAL1
Renesas Electronics
EVALUATION BOARD HIP6521
HIP6021EVAL1 Compare Parts
HIP6021EVAL1 vs HIP6302EVAL1
HIP6021EVAL1 vs HIP6301EVAL2
HIP6021EVAL1 vs HIP6019BEVAL1
HIP6021EVAL1 vs HIP6012EVAL1
HIP6021EVAL1 vs HIP6006EVAL1
HIP6021EVAL1 vs HIP6004EVAL3
HIP6021EVAL1 vs HIP6004EVAL1
HIP6021EVAL1 vs HIP4082EVAL
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much