☰
HS4100-EVK
HS4100-EVK
Active
Description:  TEMP/HUMIDITY EVAL KIT ANALOG
Manufacturer:  Renesas Electronics
Datasheet:   HS4100-EVK Datasheet
History Price: $60.6
In Stock: 49120
HS4100-EVK Specification
Specification
Part No
HS4100-EVK
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Humidity, Temperature
Sensing Range
0 ~ 100% RH
Interface
Analog
Sensitivity
-
Voltage - Supply
1.71V ~ 3.6V
Embedded
Yes
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
HS41xx
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.