Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Renesas Electronics ISL28533EV2Z
ISL28533EV2Z
Obsolete
Op Amp Evaluation Boards
Description:
EVAL BOARD FOR ISL28533
Manufacturer:
Renesas Electronics
Datasheet:
ISL28533EV2Z Datasheet
History Price: $63.12
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL28533EV2Z Specification
Specification
Part No
ISL28533EV2Z
Category
Op Amp Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Amplifier Type
Zero-Drift
Output Type
Rail-to-Rail
Slew Rate
0.8V/?s
Voltage - Supply, Single/Dual
-
Board Type
45 mA
Supplied Contents
2.9 mA
Utilized IC / Part
2.5V ~ 5.5V, ?.25V ~ 2.75V
Current - Supply (Main IC)
Fully Populated
-3db Bandwidth
Board(s)
Current - Output / Channel
ISL28533
ISL28533EV2Z Related Parts
ISL28005FH-100EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28005FH-20EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28005FH-50EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28005
ISL28006FH-100EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-20EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-50EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28006FH-ADJEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28006
ISL28107SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28107 SOIC
ISL28117SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28117 SOIC
ISL28127MSOPEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28127 MSOP
ISL28127SOICEVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28127 8SOIC
ISL28133EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL28133 SOT23-5
ISL28533EV2Z Compare Parts
ISL28533EV2Z vs ISL28635EV2Z
ISL28533EV2Z vs ISL28634EV2Z
ISL28533EV2Z vs ISL28633EV2Z
ISL28533EV2Z vs ISL28617VY25EV1Z
ISL28533EV2Z vs ISL28617VY10EV1Z
ISL28533EV2Z vs ISL28535EV2Z
ISL28533EV2Z vs ISL28534EV2Z
ISL28533EV2Z vs ISL28433TSSOPEVAL1Z
ISL28533EV2Z vs ISL28433SOICEVAL1Z
ISL28533EV2Z vs ISL28233SOICEVAL1Z
ISL28533EV2Z vs ISL28227SOICEVAL2Z
ISL28533EV2Z vs ISL28218SOICEVAL1Z
ISL28533EV2Z vs ISL28217SOICEVAL2Z
ISL28533EV2Z vs ISL28214SOICEVAL2Z
ISL28533EV2Z vs ISL28214MSOPEVAL2Z
ISL28533EV2Z vs ISL28210SOICEVAL1Z
ISL28533EV2Z vs ISL28208SOICEVAL2Z
ISL28533EV2Z vs ISL28207SOICEVAL2Z
ISL28533EV2Z vs ISL28190EVAL1Z
ISL28533EV2Z vs ISL28133ISENSEV1Z
ISL28533EV2Z vs ISL28133EVAL1Z
ISL28533EV2Z vs ISL28127SOICEVAL1Z
ISL28533EV2Z vs ISL28127MSOPEVAL1Z
ISL28533EV2Z vs ISL28117SOICEVAL1Z
ISL28533EV2Z vs ISL28107SOICEVAL1Z
ISL28533EV2Z vs ISL28006FH-ADJEVAL1Z
ISL28533EV2Z vs ISL28006FH-50EVAL1Z
ISL28533EV2Z vs ISL28006FH-20EVAL1Z
ISL28533EV2Z vs ISL28006FH-100EVAL1Z
ISL28533EV2Z vs ISL28005FH-50EVAL1Z
ISL28533EV2Z vs ISL28005FH-20EVAL1Z
ISL28533EV2Z vs ISL28005FH-100EVAL1Z
ISL28533EV2Z vs ISL28617VY100EV1Z
ISL28533EV2Z vs ISL28617SMR25EV1Z
ISL28533EV2Z vs ISL28617SM10EV1Z
ISL28533EV2Z vs ISL28617SM100EV1Z
ISL28533EV2Z vs ISL28488EVAL1Z
ISL28533EV2Z vs ISL28486EVAL1Z
ISL28533EV2Z vs ISL28478EVAL1Z
ISL28533EV2Z vs ISL28474EVAL1Z
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend