Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Renesas Electronics ISL6115EVAL1Z
ISL6115EVAL1Z
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD ISL6115
Manufacturer:
Renesas Electronics
Datasheet:
ISL6115EVAL1Z Datasheet
History Price: $136.11
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6115EVAL1Z Specification
Specification
Part No
ISL6115EVAL1Z
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
FET Driver (External FET)
Embedded
No
Utilized IC / Part
ISL6115, ISL6116, ISL6117, ISL6120
Primary Attributes
12V, 1.5A Current Trip (Adjustable with Sense Resistor)
Supplied Contents
Board(s), Accessories
ISL6115EVAL1Z Related Parts
ISL12020MIRZ-EVALZ
Renesas Electronics
EVAL BOARD FOR ISL12020MIRZ
ISL28023EVKIT1Z
Renesas Electronics
EVAL KIT FOR ISL28023
ISL28025EVKIT1Z
Renesas Electronics
STARTER KIT EVAL F/U/W ISL28025
ISL54220IRUEVAL1Z
Renesas Electronics
EVALUATION BOARD FOR ISL54220
ISL55210-ABEVAL1Z
Renesas Electronics
BOARD EVAL ACTIVE BALUN ISL55210
ISL6146AEVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL6146
ISL6146BEVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL6146
ISL6146CEVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL6146
ISL61851EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL61851
ISL61861EVAL1Z
Renesas Electronics
BOARD EVAL FOR ISL61861
ISL78365EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78365
ISL88001/2/3EVAL1Z
Renesas Electronics
EVAL BOARD 1 FOR ISL88001/2/3
ISL6115EVAL1Z Compare Parts
ISL6115EVAL1Z vs ISL94203EVKIT1Z
ISL6115EVAL1Z vs ISL9237EVAL2Z
ISL6115EVAL1Z vs ISL91211AIK-REFZ
ISL6115EVAL1Z vs ISL88012EVAL1Z
ISL6115EVAL1Z vs ISL88001/2/3EVAL1Z
ISL6115EVAL1Z vs ISL78365EVAL1Z
ISL6115EVAL1Z vs ISL61861EVAL1Z
ISL6115EVAL1Z vs ISL61851EVAL1Z
ISL6115EVAL1Z vs ISL6146CEVAL1Z
ISL6115EVAL1Z vs ISL6146BEVAL1Z
ISL6115EVAL1Z vs ISL6146AEVAL1Z
ISL6115EVAL1Z vs ISL55210-ABEVAL1Z
ISL6115EVAL1Z vs ISL54220IRUEVAL1Z
ISL6115EVAL1Z vs ISL28025EVKIT1Z
ISL6115EVAL1Z vs ISL28023EVKIT1Z
ISL6115EVAL1Z vs ISL12020MIRZ-EVALZ
ISL6115EVAL1Z vs ISLUSB-RTC-EV1ZMB
ISL6115EVAL1Z vs ISLTHERMO-STKEV2Z
ISL6115EVAL1Z vs ISLRE-TCSTKEV1Z
ISL6115EVAL1Z vs ISLRE-BDGSTKEV2Z
ISL6115EVAL1Z vs ISLRE-BDGSTKEV1Z
ISL6115EVAL1Z vs ISLEM-TCSTKEV1Z
ISL6115EVAL1Z vs ISLEM-BDGSTKEV1Z
ISL6115EVAL1Z vs ISL98003INZ-EVALZ
ISL6115EVAL1Z vs ISL98003CNZ-EVALZ
ISL6115EVAL1Z vs ISL98002CRZ-EVALZ
ISL6115EVAL1Z vs ISL98001CQZ-EVALZ
ISL6115EVAL1Z vs ISL95908EVAL1Z
ISL6115EVAL1Z vs ISL95871CEVAL3Z
ISL6115EVAL1Z vs ISL95852EVAL1Z
ISL6115EVAL1Z vs ISL95538BEVAL1Z
ISL6115EVAL1Z vs ISL9538CEVAL2Z
ISL6115EVAL1Z vs ISL9520EVAL1Z
ISL6115EVAL1Z vs ISL9519TQFNEVAL2Z
ISL6115EVAL1Z vs ISL9519EVAL1Z
ISL6115EVAL1Z vs ISL9519CEVAL1Z
ISL6115EVAL1Z vs ISL94212EVKIT1Z
ISL6115EVAL1Z vs ISL94208EVZ
ISL6115EVAL1Z vs ISL94203EVAL1Z
ISL6115EVAL1Z vs ISL94202EVKIT1Z
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok