☰
ISL6562EVAL1
ISL6562EVAL1
Obsolete
Description:  EVALUATION BOARD ISL6562
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 39120
ISL6562EVAL1 Specification
Specification
Part No
ISL6562EVAL1
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, VRM Supply
Outputs and Type
1, Non-Isolated
Voltage - Output
1.5V
Current - Output
40A
Voltage - Input
5V, 12V
Regulator Topology
Buck
Frequency - Switching
400kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ISL6562
Power - Output
60 W
ISL6562EVAL1 PDF Datasheet
ISL6562EVAL1 Related Parts
ISL68201-99140DEMO1Z
ISL68201-99140DEMO1Z
Renesas Electronics
DEMO BOARD ISL68201-99140
ISL78083DEMO1Z
ISL78083DEMO1Z
Renesas Electronics
ISL78083 EVALUATION KIT
ISL78227EV1Z
ISL78227EV1Z
Renesas Electronics
EVAL BRD 2PH BOOST CONTR
ISL78229EV1Z
ISL78229EV1Z
Renesas Electronics
EVAL BRD 2PH BST CONTR W/PMBUS
ISL78233EVAL1Z
ISL78233EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78233
ISL78234EVAL1Z
ISL78234EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78234
ISL78235EVAL1Z
ISL78235EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78235
ISL80020DEMO1Z
ISL80020DEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80020
ISL8002BDEMO1Z
ISL8002BDEMO1Z
Renesas Electronics
DEMO BOARD ISL8002B BUCK REG
ISL80030ADEMO1Z
ISL80030ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80030A
ISL80030DEMO1Z
ISL80030DEMO1Z
Renesas Electronics
DEMO BOARD FOR ISL80030
ISL80031ADEMO1Z
ISL80031ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80031A
ISL6562EVAL1 Compare Parts
  • ISL6562EVAL1 vs ISL97516IUZ-EVALZ
  • ISL6562EVAL1 vs ISL97516IUZEVALZ
  • ISL6562EVAL1 vs ISL95338EVAL1Z
  • ISL6562EVAL1 vs ISL9444EVAL1Z
  • ISL6562EVAL1 vs ISL9440EVAL2Z
  • ISL6562EVAL1 vs ISL9440AEVAL1Z
  • ISL6562EVAL1 vs ISL9123IRC-EVZ
  • ISL6562EVAL1 vs ISL9122AIIN-EVZ
  • ISL6562EVAL1 vs ISL9120IRN-EVZ
  • ISL6562EVAL1 vs ISL9120IRA-EVZ
  • ISL6562EVAL1 vs ISL9113ERAZ-EVZ
  • ISL6562EVAL1 vs ISL91127IRN-EVZ
  • ISL6562EVAL1 vs ISL91127IRA-EVZ
  • ISL6562EVAL1 vs ISL91107IRA-EVZ
  • ISL6562EVAL1 vs ISL85410DEMO1Z
  • ISL6562EVAL1 vs ISL85033DUALEVAL1Z
  • ISL6562EVAL1 vs ISL85033-12VEVAL3Z
  • ISL6562EVAL1 vs ISL85014EVAL1Z
  • ISL6562EVAL1 vs ISL85012EVAL1Z
  • ISL6562EVAL1 vs ISL85009EVAL1Z
  • ISL6562EVAL1 vs ISL85005EVAL1Z
  • ISL6562EVAL1 vs ISL85005DEMO1Z
  • ISL6562EVAL1 vs ISL85005AEVAL1Z
  • ISL6562EVAL1 vs ISL8282MEVAL1Z
  • ISL6562EVAL1 vs ISL8280MEVAL1Z
  • ISL6562EVAL1 vs ISL8274MEVAL1Z
  • ISL6562EVAL1 vs ISL8272MEVAL1Z
  • ISL6562EVAL1 vs ISL8225MEVAL4Z
  • ISL6562EVAL1 vs ISL8225MEVAL3Z
  • ISL6562EVAL1 vs ISL8225MEVAL2Z
  • ISL6562EVAL1 vs ISL8215MEVAL2Z
  • ISL6562EVAL1 vs ISL8215MEVAL1Z
  • ISL6562EVAL1 vs ISL8212MEVAL1Z
  • ISL6562EVAL1 vs ISL8210MEVAL1Z
  • ISL6562EVAL1 vs ISL8206MEVAL1Z
  • ISL6562EVAL1 vs ISL8205MEVAL1Z
  • ISL6562EVAL1 vs ISL8204MEVAL1Z
  • ISL6562EVAL1 vs ISL8203MEVAL2Z
  • ISL6562EVAL1 vs ISL8202MEVAL1Z
  • ISL6562EVAL1 vs ISL8201MEVAL1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much