Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Renesas Electronics ISL6745LEVAL2Z
ISL6745LEVAL2Z
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD 2 FOR ISL6745
Manufacturer:
Renesas Electronics
Datasheet:
ISL6745LEVAL2Z Datasheet
History Price: $55.55
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISL6745LEVAL2Z Specification
Specification
Part No
ISL6745LEVAL2Z
Category
LED Driver Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
300mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
Dimmable
Voltage - Input
80 ~ 140 VAC
Supplied Contents
Board(s)
Utilized IC / Part
ISL6745A
ISL6745LEVAL2Z PDF Datasheet
ISL6745LEVAL2Z Datasheet
Click and Download: ISL6745LEVAL2Z Datasheet
ISL6745LEVAL2Z Related Parts
ISL1903DEMO1Z
Renesas Electronics
DEMO BOARD FOR ISL1903
ISL1904DEMO1Z
Renesas Electronics
DEMO BOARD FOR ISL1904
ISL6745ALEVAL3Z
Renesas Electronics
EVAL BOARD 3 FOR ISL6745
ISL6745UEVAL2Z
Renesas Electronics
EVAL BOARD 2 FOR ISL6745
ISL78171EVAL1Z
Renesas Electronics
EVAL BOARD 1 ISL78171EVAL1Z
ISL97632IRTZ-EVALZ
Renesas Electronics
EVAL BOARD FOR ISL97632IRTZ
ISL97682IRTZEVALZ
Renesas Electronics
EVAL BOARD FOR ISL97682
ISL97683IRTZEVALZ
Renesas Electronics
EVAL BOARD LED DRIVER
ISL97684IRTZEVALZ
Renesas Electronics
EVAL BOARD LED DRIVER
ISL97687IRTZ-HEVALZ
Renesas Electronics
EVAL BOARD 28 LD TQFN -22 LEDS
ISL97687IRTZ-LEVALZ
Renesas Electronics
EVAL BOARD -28 LD TQFN 12 LEDS/C
ISL97801BOOSTEVALZ
Renesas Electronics
EVAL BOARD FOR ISL97801
ISL6745LEVAL2Z Compare Parts
ISL6745LEVAL2Z vs ISL98611AII-EVZ
ISL6745LEVAL2Z vs ISL97900-CRZ-EVALZ
ISL6745LEVAL2Z vs ISL97801BOOSTEVALZ
ISL6745LEVAL2Z vs ISL97687IRTZ-LEVALZ
ISL6745LEVAL2Z vs ISL97687IRTZ-HEVALZ
ISL6745LEVAL2Z vs ISL97684IRTZEVALZ
ISL6745LEVAL2Z vs ISL97683IRTZEVALZ
ISL6745LEVAL2Z vs ISL97682IRTZEVALZ
ISL6745LEVAL2Z vs ISL97632IRTZ-EVALZ
ISL6745LEVAL2Z vs ISL78171EVAL1Z
ISL6745LEVAL2Z vs ISL6745UEVAL2Z
ISL6745LEVAL2Z vs ISL6745ALEVAL3Z
ISL6745LEVAL2Z vs ISL1904DEMO1Z
ISL6745LEVAL2Z vs ISL1903DEMO1Z
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!