☰
ISL8120EVAL4Z
ISL8120EVAL4Z
Active
Description:  BOARD EVALUATION FOR ISL8120
Manufacturer:  Renesas Electronics
History Price: $143.92
In Stock: 34160
ISL8120EVAL4Z Specification
Specification
Part No
ISL8120EVAL4Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.2V
Current - Output
50A
Voltage - Input
12V
Regulator Topology
Buck
Frequency - Switching
1.5MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
ISL8120
Power - Output
-
ISL8120EVAL4Z Related Parts
ISL68201-99140DEMO1Z
ISL68201-99140DEMO1Z
Renesas Electronics
DEMO BOARD ISL68201-99140
ISL78083DEMO1Z
ISL78083DEMO1Z
Renesas Electronics
ISL78083 EVALUATION KIT
ISL78227EV1Z
ISL78227EV1Z
Renesas Electronics
EVAL BRD 2PH BOOST CONTR
ISL78229EV1Z
ISL78229EV1Z
Renesas Electronics
EVAL BRD 2PH BST CONTR W/PMBUS
ISL78233EVAL1Z
ISL78233EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78233
ISL78234EVAL1Z
ISL78234EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78234
ISL78235EVAL1Z
ISL78235EVAL1Z
Renesas Electronics
EVAL BOARD FOR ISL78235
ISL80020DEMO1Z
ISL80020DEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80020
ISL8002BDEMO1Z
ISL8002BDEMO1Z
Renesas Electronics
DEMO BOARD ISL8002B BUCK REG
ISL80030ADEMO1Z
ISL80030ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80030A
ISL80030DEMO1Z
ISL80030DEMO1Z
Renesas Electronics
DEMO BOARD FOR ISL80030
ISL80031ADEMO1Z
ISL80031ADEMO1Z
Renesas Electronics
EVAL BOARD FOR ISL80031A
ISL8120EVAL4Z Compare Parts
  • ISL8120EVAL4Z vs ISL97516IUZ-EVALZ
  • ISL8120EVAL4Z vs ISL97516IUZEVALZ
  • ISL8120EVAL4Z vs ISL95338EVAL1Z
  • ISL8120EVAL4Z vs ISL9444EVAL1Z
  • ISL8120EVAL4Z vs ISL9440EVAL2Z
  • ISL8120EVAL4Z vs ISL9440AEVAL1Z
  • ISL8120EVAL4Z vs ISL9123IRC-EVZ
  • ISL8120EVAL4Z vs ISL9122AIIN-EVZ
  • ISL8120EVAL4Z vs ISL9120IRN-EVZ
  • ISL8120EVAL4Z vs ISL9120IRA-EVZ
  • ISL8120EVAL4Z vs ISL9113ERAZ-EVZ
  • ISL8120EVAL4Z vs ISL91127IRN-EVZ
  • ISL8120EVAL4Z vs ISL91127IRA-EVZ
  • ISL8120EVAL4Z vs ISL91107IRA-EVZ
  • ISL8120EVAL4Z vs ISL85410DEMO1Z
  • ISL8120EVAL4Z vs ISL85033DUALEVAL1Z
  • ISL8120EVAL4Z vs ISL85033-12VEVAL3Z
  • ISL8120EVAL4Z vs ISL85014EVAL1Z
  • ISL8120EVAL4Z vs ISL85012EVAL1Z
  • ISL8120EVAL4Z vs ISL85009EVAL1Z
  • ISL8120EVAL4Z vs ISL85005EVAL1Z
  • ISL8120EVAL4Z vs ISL85005DEMO1Z
  • ISL8120EVAL4Z vs ISL85005AEVAL1Z
  • ISL8120EVAL4Z vs ISL8282MEVAL1Z
  • ISL8120EVAL4Z vs ISL8280MEVAL1Z
  • ISL8120EVAL4Z vs ISL8274MEVAL1Z
  • ISL8120EVAL4Z vs ISL8272MEVAL1Z
  • ISL8120EVAL4Z vs ISL8225MEVAL4Z
  • ISL8120EVAL4Z vs ISL8225MEVAL3Z
  • ISL8120EVAL4Z vs ISL8225MEVAL2Z
  • ISL8120EVAL4Z vs ISL8215MEVAL2Z
  • ISL8120EVAL4Z vs ISL8215MEVAL1Z
  • ISL8120EVAL4Z vs ISL8212MEVAL1Z
  • ISL8120EVAL4Z vs ISL8210MEVAL1Z
  • ISL8120EVAL4Z vs ISL8206MEVAL1Z
  • ISL8120EVAL4Z vs ISL8205MEVAL1Z
  • ISL8120EVAL4Z vs ISL8204MEVAL1Z
  • ISL8120EVAL4Z vs ISL8203MEVAL2Z
  • ISL8120EVAL4Z vs ISL8202MEVAL1Z
  • ISL8120EVAL4Z vs ISL8201MEVAL1Z
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much