☰
R0E521237CFK00
R0E521237CFK00
Active
Description:  DEV CONVERTER BOARD 48-PIN 0.5-M
Manufacturer:  Renesas Electronics
History Price: $487.5
In Stock: 14640
R0E521237CFK00 Specification
Specification
Part No
R0E521237CFK00
Category
Programming Adapters, Sockets
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
Converter Board
For Use With/Related Products
Renesas MCUs
R0E521237CFK00 Related Parts
R0E00030ACKZ00
R0E00030ACKZ00
Renesas Electronics
SMA CONNECTOR BOARD
R0E00030ACKZ10
R0E00030ACKZ10
Renesas Electronics
OPTION BOARD FOR E30A
R0E0144TNPFK00
R0E0144TNPFK00
Renesas Electronics
CONVERTER BOARD FOR 144-PIN 0.5M
R0E420000CFK40
R0E420000CFK40
Renesas Electronics
H8S TINY E100 CONV BOARD PLQP006
R0E424270CFKE0
R0E424270CFKE0
Renesas Electronics
E100 CONV H8S/2400 120PIN 0.5MM
R0E424270CFLE0
R0E424270CFLE0
Renesas Electronics
E100 CONV H8S/2400 120PIN 0.4MM
R0E521174CDB00
R0E521174CDB00
Renesas Electronics
DEV CONVERTER BOARD 20-PIN 1.778
R0E5212L4CFG00
R0E5212L4CFG00
Renesas Electronics
CONVERTER R8C/2K, 2L 32PIN 0.8MM
R0E53032GCSJC0
R0E53032GCSJC0
Renesas Electronics
E100 CONV R8C/32G&H 20PIN 0.65MM
R0E53033ACFG90
R0E53033ACFG90
Renesas Electronics
DEV CONVERTER BOARD R8C/33A 32-P
R0E53033GCFG90
R0E53033GCFG90
Renesas Electronics
CONVERTER BOARD FOR R8C/33G AND
R0E53034ACFK60
R0E53034ACFK60
Renesas Electronics
E100 CONV R8C/34C 48PIN 0.5MM PI
R0E521237CFK00 Compare Parts
  • R0E521237CFK00 vs R0E556100CFK00
  • R0E521237CFK00 vs R0E535M00CFK40
  • R0E521237CFK00 vs R0E535M00CFK30
  • R0E521237CFK00 vs R0E530650CFJ30
  • R0E521237CFK00 vs R0E53054ECFK60
  • R0E521237CFK00 vs R0E53038ACFK30
  • R0E521237CFK00 vs R0E53036ACFK40
  • R0E521237CFK00 vs R0E53034ECFK60
  • R0E521237CFK00 vs R0E53034ACFK60
  • R0E521237CFK00 vs R0E53033GCFG90
  • R0E521237CFK00 vs R0E53033ACFG90
  • R0E521237CFK00 vs R0E53032GCSJC0
  • R0E521237CFK00 vs R0E5212L4CFG00
  • R0E521237CFK00 vs R0E521174CDB00
  • R0E521237CFK00 vs R0E424270CFLE0
  • R0E521237CFK00 vs R0E424270CFKE0
  • R0E521237CFK00 vs R0E420000CFK40
  • R0E521237CFK00 vs R0E0144TNPFK00
  • R0E521237CFK00 vs R0E00030ACKZ10
  • R0E521237CFK00 vs R0E00030ACKZ00
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.