☰
RC32012A-EVK
RC32012A-EVK
Active
Description:  RC32012A-EVK FEMTOCLOCK EVK
Manufacturer:  Renesas Electronics
History Price: $990.05
In Stock: 13440
RC32012A-EVK Specification
Specification
Part No
RC32012A-EVK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Renesas Electronics
Series
FemtoClock?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Generator
Embedded
No
Utilized IC / Part
RC32012A
Primary Attributes
Jitter Attenuator
Supplied Contents
Board(s)
RC32012A-EVK Related Parts
RC31008-EVB
RC31008-EVB
Renesas Electronics
VC7 - 8 OUTPUTS - JITTER ATTENUA
RC31012-EVB
RC31012-EVB
Renesas Electronics
VC7 - 12 OUTPUTS - JITTER ATTENU
RC32504A-EVKGNA#0
RC32504A-EVKGNA#0
Renesas Electronics
FEMTOCLOCK 2 EVALUATION KIT
RC32508A-EVK
RC32508A-EVK
Renesas Electronics
RC32508A-EVK FEMTOCLOCK EVK
RC32514A-EVKGNA#0
RC32514A-EVKGNA#0
Renesas Electronics
RC32514A-EVK FEMTOCLOCK2 EVK
RC32614A-EVK
RC32614A-EVK
Renesas Electronics
RC32614A-EVK EVALUATION BOARD -
RC38612-EVK
RC38612-EVK
Renesas Electronics
RC38612-EVK EVALUATION BOARD - R
RC32012A-EVK Compare Parts
  • RC32012A-EVK vs RC31008-EVB
  • RC32012A-EVK vs RC38612-EVK
  • RC32012A-EVK vs RC32614A-EVK
  • RC32012A-EVK vs RC32514A-EVKGNA#0
  • RC32012A-EVK vs RC32508A-EVK
  • RC32012A-EVK vs RC32504A-EVKGNA#0
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much