☰
RTKA214020DE0010BU
RTKA214020DE0010BU
Active
Description:  EVAL BOARD FOR RAA214020
Manufacturer:  Renesas Electronics
History Price: $50.5
In Stock: 26800
RTKA214020DE0010BU Specification
Specification
Part No
RTKA214020DE0010BU
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
3.3V
Current - Output
2A
Voltage - Input
2.7V ~ 5.5V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
RAA214020
RTKA214020DE0010BU Compare Parts
  • RTKA214020DE0010BU vs RTKA214250DE0020BU
  • RTKA214020DE0010BU vs RTKA214220DR0000BU
  • RTKA214020DE0010BU vs RTKA214023DE0000BU
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)