☰
RTKH5Z1222SD2000BE
RTKH5Z1222SD2000BE
Active
Description:  RTD120D THERMOPILE GAS DETECTOR
Manufacturer:  Renesas Electronics
History Price: $187.1
In Stock: 44040
RTKH5Z1222SD2000BE Specification
Specification
Part No
RTKH5Z1222SD2000BE
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Carbon Dioxide (CO2)
Sensing Range
-
Interface
I2C, USB
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
RTD120D
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described