☰
SMOD701KITV1
SMOD701KITV1
Last Time Buy
Description:  HYDROGEN SENSOR EVAL KIT
Manufacturer:  Renesas Electronics
History Price: $347.19
In Stock: 22800
SMOD701KITV1 Specification
Specification
Part No
SMOD701KITV1
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Hydrogen (H2)
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
6.5V ~ 12V
Embedded
-
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
SGAS701
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right