☰
SMOD711KITV1
SMOD711KITV1
Obsolete
Description:  FLAMMABLE GAS SENSOR EVAL KIT
Manufacturer:  Renesas Electronics
History Price: $347.19
In Stock: 9040
SMOD711KITV1 Specification
Specification
Part No
SMOD711KITV1
Category
Sensor Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gas
Sensing Range
-
Interface
USB
Sensitivity
-
Voltage - Supply
8V ~ 12V
Embedded
-
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
SGAS711
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
5 stars
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
5 stars
2026-09-22 08:49
Great product recommend