☰
Y-ASK-RL78F13
Y-ASK-RL78F13
Obsolete
Description:  RL78/F13 STARTER KIT (E1 DEBUGGE
Manufacturer:  Renesas Electronics
History Price: $275
In Stock: 28200
Y-ASK-RL78F13 Specification
Specification
Part No
Y-ASK-RL78F13
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 16-Bit
Core Processor
RL78
Platform
-
Utilized IC / Part
RL78/F13
Mounting Type
Fixed
Contents
Board(s), Cable(s), Power Supply
Y-ASK-RL78F13 Related Parts
Y-ASK-RH850C1M-A2
Y-ASK-RH850C1M-A2
Renesas Electronics
RH850/C1M-A2 STARTER KIT
Y-ASK-RH850F1KH-D8-V3
Y-ASK-RH850F1KH-D8-V3
Renesas Electronics
RH850/F1KH-D8 STARTER KIT
Y-ASK-RH850F1KM-S1-V3
Y-ASK-RH850F1KM-S1-V3
Renesas Electronics
RH850/F1KM-S1 STARTER KIT
Y-ASK-RH850F1KM-S4-V3
Y-ASK-RH850F1KM-S4-V3
Renesas Electronics
RH850/F1KM-S4 STARTER KIT
Y-ASK-RH850F1K-V3
Y-ASK-RH850F1K-V3
Renesas Electronics
RH850/F1K STARTER KIT
Y-ASK-RL78F15
Y-ASK-RL78F15
Renesas Electronics
RL78/F15 STARTER KIT
Y-ASK-RL78F13-V2
Y-ASK-RL78F13-V2
Renesas Electronics
RL78/F13 STARTER KIT
Y-ASK-RL78F14
Y-ASK-RL78F14
Renesas Electronics
RL78/F14 STARTER KIT (E1 DEBUGGE
Y-ASK-RL78F14-V2
Y-ASK-RL78F14-V2
Renesas Electronics
RL78/F14 STARTER KIT
Y-ASK-RL78F15-V2
Y-ASK-RL78F15-V2
Renesas Electronics
RL78/F15 STARTER KIT
Y-ASK-RL78F13 Compare Parts
  • Y-ASK-RL78F13 vs Y-ASK-RH850F1K-V3
  • Y-ASK-RL78F13 vs Y-ASK-RH850F1KM-S4-V3
  • Y-ASK-RL78F13 vs Y-ASK-RH850F1KM-S1-V3
  • Y-ASK-RL78F13 vs Y-ASK-RH850F1KH-D8-V3
  • Y-ASK-RL78F13 vs Y-ASK-RH850C1M-A2
  • Y-ASK-RL78F13 vs Y-ASK-RL78F15-V2
  • Y-ASK-RL78F13 vs Y-ASK-RL78F14-V2
  • Y-ASK-RL78F13 vs Y-ASK-RL78F14
  • Y-ASK-RL78F13 vs Y-ASK-RL78F13-V2
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend