☰
YGRPEACHLCDSHIELD
YGRPEACHLCDSHIELD
Active
Description:  LCD PANEL ATTACH KIT, RZ/A1H 1ST
Manufacturer:  Renesas Electronics
History Price: $443.4
In Stock: 43920
YGRPEACHLCDSHIELD Specification
Specification
Part No
YGRPEACHLCDSHIELD
Category
Expansion Boards, Daughter Cards
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Peach
Platform
Display
Type
LCD Touchscreen 7"
Function
-
Utilized IC / Part
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)